The 34923T is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.
Additional Features:
The Agilent 34923T is a terminal block for the Agilent 34923A 40/80-channel reed multiplexer. This terminal block is used for discrete wiring. It supports up to 20 AWG wire size typical for <100 connections or 24 AWG for >100 connections. The Agilent 34923T is a detachable terminal block with screw-type connections that provides a flexible method for connecting external wiring.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 34923T |
| Product Name | Data Logger |
| Data Acquisition | Datalogger |