ValueTronics International, Inc. Noise Generator 346C

Description
The 346C is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Low SWR for reducing noise figure (NF) measurement uncertainty Individually calibrated ENR values at specific frequencies to enhance accuracy Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers Since it is broadband (), it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals.
Description
The 346C is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Low SWR for reducing noise figure (NF) measurement uncertainty Individually calibrated ENR values at specific frequencies to enhance accuracy Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers Since it is broadband (), it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals.

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - 346C - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
346C
Noise Generator 346C
The 346C is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Low SWR for reducing noise figure (NF) measurement uncertainty Individually calibrated ENR values at specific frequencies to enhance accuracy Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers Since it is broadband (), it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals.

The 346C is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Low SWR for reducing noise figure (NF) measurement uncertainty
  • Individually calibrated ENR values at specific frequencies to enhance accuracy
  • Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers

Since it is broadband (), it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 346C
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details