ValueTronics International, Inc. Noise Generator 346A

Description
The 346A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Low SWR for reducing noise figure measurement uncertainty Individually calibrated ENR values at specific frequencies Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers The Agilent 346A eliminates the necessity for several sources at different frequency bands. The low SWR of the Agilent noise source reduces a major source of measurement uncertainty; reflections of test signals. The very small change in reflection coefficient (<0.01) from ON to OFF is designed especially for accurate characterization of input-impedance-sens itive devices (like GaAsFETs and many UHF amplifiers.
Description
The 346A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Low SWR for reducing noise figure measurement uncertainty Individually calibrated ENR values at specific frequencies Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers The Agilent 346A eliminates the necessity for several sources at different frequency bands. The low SWR of the Agilent noise source reduces a major source of measurement uncertainty; reflections of test signals. The very small change in reflection coefficient (<0.01) from ON to OFF is designed especially for accurate characterization of input-impedance-sens itive devices (like GaAsFETs and many UHF amplifiers.

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - 346A - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
346A
Noise Generator 346A
The 346A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Low SWR for reducing noise figure measurement uncertainty Individually calibrated ENR values at specific frequencies Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers The Agilent 346A eliminates the necessity for several sources at different frequency bands. The low SWR of the Agilent noise source reduces a major source of measurement uncertainty; reflections of test signals. The very small change in reflection coefficient (<0.01) from ON to OFF is designed especially for accurate characterization of input-impedance-sens itive devices (like GaAsFETs and many UHF amplifiers.

The 346A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Low SWR for reducing noise figure measurement uncertainty
  • Individually calibrated ENR values at specific frequencies
  • Calibration supplied on floppy disk for easy loading into NFA-series noise figure analyzers

The Agilent 346A eliminates the necessity for several sources at different frequency bands. The low SWR of the Agilent noise source reduces a major source of measurement uncertainty; reflections of test signals. The very small change in reflection coefficient (<0.01) from ON to OFF is designed especially for accurate characterization of input-impedance-sensitive devices (like GaAsFETs and many UHF amplifiers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 346A
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8088698 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details