The 33519B is a 30 MHz 1 CH Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.
Features:
The Agilent HP 33519B features a rich set of built-in, standard features, including LAN, USB and GPIB interfaces, 1 MSample of memory, an external timebase input, and basic waveform generation software. You get everything you need to generate clean, precise, low-noise signals for testing your designs.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 33519B |
| Product Name | Arbitrary Waveform Generator |
| Device Type | Generator |