ValueTronics International, Inc. Arbitrary Waveform Generator 33510B

Description
The 33510B is a Waveform Generator,20 MHz ,2 CH from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 20 MHz bandwidth 2-Channels Jitter: <40 ps THD: <0.04% Amplitude ranges: 1 mVpp up to 10 Vpp 250 MSa/s sampling rate 16-bit amplitude resolution The Agilent HP 33510B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.
Datasheet
Description
The 33510B is a Waveform Generator,20 MHz ,2 CH from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 20 MHz bandwidth 2-Channels Jitter: <40 ps THD: <0.04% Amplitude ranges: 1 mVpp up to 10 Vpp 250 MSa/s sampling rate 16-bit amplitude resolution The Agilent HP 33510B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 33510B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
33510B
Arbitrary Waveform Generator 33510B
The 33510B is a Waveform Generator,20 MHz ,2 CH from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 20 MHz bandwidth 2-Channels Jitter: <40 ps THD: <0.04% Amplitude ranges: 1 mVpp up to 10 Vpp 250 MSa/s sampling rate 16-bit amplitude resolution The Agilent HP 33510B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.

The 33510B is a Waveform Generator,20 MHz ,2 CH from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 20 MHz bandwidth
  • 2-Channels
  • Jitter: <40 ps
  • THD: <0.04%
  • Amplitude ranges: 1 mVpp up to 10 Vpp
  • 250 MSa/s sampling rate
  • 16-bit amplitude resolution

The Agilent HP 33510B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 33510B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details