ValueTronics International, Inc. Level Generator 3336C

Description
The 3336C is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 Hz to 20.999 MHz 11 Digit Resolution Excellent amplitude accuracy Frequency resolution: 1 µHz for frequencies <100 kHz, 1 MHz for frequencies ≥100 kHz Amplitude range: 50 ω output: -71.23 to +8.76 dBm; 75 ω output: -72.99 to +7.00 dBm Flatness: ±.1 dB On carrier return loss 50 ω output: >30 dB or >25 dB, depending on frequency 75 ω output: >30 dB Integrated phase noise: >-54 dB, for a 30 kHz band, centered on a 20 MHz carrier, excluding 1 Hz about the carrier Spurious: -100 dBm Maximum signal output during amplitude blanking: <-85 dBm HP-IB interface is standard Phase offset Range: ±719.9° with respect to arbitrary starting phase or assigned zero phase Resolution: 0.1° Frequency sweep Flatness: ±.15 dB Linear sweep time: .01 s to 99.99 s Single log sweep time: 2 s to 99.99 s Continuous log sweep time: .1 s to 99.99 s Minimum log sweep width: 1 decade Amplitude modulation Modulation depth: 0 to 100% Modulation frequency range: 50 Hz to 50 kHz Envelope distortion: <-30 dBc to 80% modulation Input impedance: 20 kω Phase modulation Range: 0 to ±850° Modulation frequency range: dc to 5 kHz Input impedance: 20 kω The Agilent 3336C is designed for traditional synthesizer applications as well as R&D and production testing of systems or components. It features precision level control, high spectral purity, optional frequency stability of ±5 x 10-8/week, internal frequency sweep and numerous other user conceniences. A single loop fractional-N synthesis technique allows synthesizer accuracy with 11 digits of resolution, with completely phase continuous frequency sweep over any of the instruments' frequency ranges. Agilent attenuator technology coupled with custom designs in leveling loops and thermal converters produce amplitude accuracies of up to ±0.05dB. The fast leveling loop makes extremely flat sweeps possible at high sweep speeds.
Datasheet
Description
The 3336C is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 Hz to 20.999 MHz 11 Digit Resolution Excellent amplitude accuracy Frequency resolution: 1 µHz for frequencies <100 kHz, 1 MHz for frequencies ≥100 kHz Amplitude range: 50 ω output: -71.23 to +8.76 dBm; 75 ω output: -72.99 to +7.00 dBm Flatness: ±.1 dB On carrier return loss 50 ω output: >30 dB or >25 dB, depending on frequency 75 ω output: >30 dB Integrated phase noise: >-54 dB, for a 30 kHz band, centered on a 20 MHz carrier, excluding 1 Hz about the carrier Spurious: -100 dBm Maximum signal output during amplitude blanking: <-85 dBm HP-IB interface is standard Phase offset Range: ±719.9° with respect to arbitrary starting phase or assigned zero phase Resolution: 0.1° Frequency sweep Flatness: ±.15 dB Linear sweep time: .01 s to 99.99 s Single log sweep time: 2 s to 99.99 s Continuous log sweep time: .1 s to 99.99 s Minimum log sweep width: 1 decade Amplitude modulation Modulation depth: 0 to 100% Modulation frequency range: 50 Hz to 50 kHz Envelope distortion: <-30 dBc to 80% modulation Input impedance: 20 kω Phase modulation Range: 0 to ±850° Modulation frequency range: dc to 5 kHz Input impedance: 20 kω The Agilent 3336C is designed for traditional synthesizer applications as well as R&D and production testing of systems or components. It features precision level control, high spectral purity, optional frequency stability of ±5 x 10-8/week, internal frequency sweep and numerous other user conceniences. A single loop fractional-N synthesis technique allows synthesizer accuracy with 11 digits of resolution, with completely phase continuous frequency sweep over any of the instruments' frequency ranges. Agilent attenuator technology coupled with custom designs in leveling loops and thermal converters produce amplitude accuracies of up to ±0.05dB. The fast leveling loop makes extremely flat sweeps possible at high sweep speeds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Generator - 3336C - ValueTronics International, Inc.
Elgin, IL, USA
Level Generator
3336C
Level Generator 3336C
The 3336C is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 Hz to 20.999 MHz 11 Digit Resolution Excellent amplitude accuracy Frequency resolution: 1 µHz for frequencies <100 kHz, 1 MHz for frequencies ≥100 kHz Amplitude range: 50 ω output: -71.23 to +8.76 dBm; 75 ω output: -72.99 to +7.00 dBm Flatness: ±.1 dB On carrier return loss 50 ω output: >30 dB or >25 dB, depending on frequency 75 ω output: >30 dB Integrated phase noise: >-54 dB, for a 30 kHz band, centered on a 20 MHz carrier, excluding 1 Hz about the carrier Spurious: -100 dBm Maximum signal output during amplitude blanking: <-85 dBm HP-IB interface is standard Phase offset Range: ±719.9° with respect to arbitrary starting phase or assigned zero phase Resolution: 0.1° Frequency sweep Flatness: ±.15 dB Linear sweep time: .01 s to 99.99 s Single log sweep time: 2 s to 99.99 s Continuous log sweep time: .1 s to 99.99 s Minimum log sweep width: 1 decade Amplitude modulation Modulation depth: 0 to 100% Modulation frequency range: 50 Hz to 50 kHz Envelope distortion: <-30 dBc to 80% modulation Input impedance: 20 kω Phase modulation Range: 0 to ±850° Modulation frequency range: dc to 5 kHz Input impedance: 20 kω The Agilent 3336C is designed for traditional synthesizer applications as well as R&D and production testing of systems or components. It features precision level control, high spectral purity, optional frequency stability of ±5 x 10-8/week, internal frequency sweep and numerous other user conceniences. A single loop fractional-N synthesis technique allows synthesizer accuracy with 11 digits of resolution, with completely phase continuous frequency sweep over any of the instruments' frequency ranges. Agilent attenuator technology coupled with custom designs in leveling loops and thermal converters produce amplitude accuracies of up to ±0.05dB. The fast leveling loop makes extremely flat sweeps possible at high sweep speeds.

The 3336C is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 10 Hz to 20.999 MHz
  • 11 Digit Resolution
  • Excellent amplitude accuracy
  • Frequency resolution: 1 µHz for frequencies <100 kHz, 1 MHz for frequencies ≥100 kHz
  • Amplitude range: 50 Ω output: -71.23 to +8.76 dBm; 75 Ω output: -72.99 to +7.00 dBm
  • Flatness: ±.1 dB
  • On carrier return loss
  • 50 Ω output: >30 dB or >25 dB, depending on frequency
  • 75 Ω output: >30 dB
  • Integrated phase noise: >-54 dB, for a 30 kHz band, centered on a 20 MHz carrier, excluding 1 Hz about the carrier
  • Spurious: -100 dBm
  • Maximum signal output during amplitude blanking: <-85 dBm
  • HP-IB interface is standard

Phase offset

  • Range: ±719.9° with respect to arbitrary starting phase or assigned zero phase
  • Resolution: 0.1°

Frequency sweep

  • Flatness: ±.15 dB
  • Linear sweep time: .01 s to 99.99 s
  • Single log sweep time: 2 s to 99.99 s
  • Continuous log sweep time: .1 s to 99.99 s
  • Minimum log sweep width: 1 decade

Amplitude modulation

  • Modulation depth: 0 to 100%
  • Modulation frequency range: 50 Hz to 50 kHz
  • Envelope distortion: <-30 dBc to 80% modulation
  • Input impedance: 20 kΩ

Phase modulation

  • Range: 0 to ±850°
  • Modulation frequency range: dc to 5 kHz
  • Input impedance: 20 kΩ

The Agilent 3336C is designed for traditional synthesizer applications as well as R&D and production testing of systems or components. It features precision level control, high spectral purity, optional frequency stability of ±5 x 10-8/week, internal frequency sweep and numerous other user conceniences.

A single loop fractional-N synthesis technique allows synthesizer accuracy with 11 digits of resolution, with completely phase continuous frequency sweep over any of the instruments' frequency ranges.

Agilent attenuator technology coupled with custom designs in leveling loops and thermal converters produce amplitude accuracies of up to ±0.05dB. The fast leveling loop makes extremely flat sweeps possible at high sweep speeds.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3336C
Product Name Level Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details