ValueTronics International, Inc. Step Attenuator 33320A

Description
The 33320A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC-4GHz 0-11dB Max RF Power 1W CW SMA(f/f) The Agilent 33320A is a manually-operated, dc to 4 GHz programmable step attenuator. It offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long-life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). Input and output connections are SMA (f).
Datasheet
Description
The 33320A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC-4GHz 0-11dB Max RF Power 1W CW SMA(f/f) The Agilent 33320A is a manually-operated, dc to 4 GHz programmable step attenuator. It offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long-life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). Input and output connections are SMA (f).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 33320A - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
33320A
Step Attenuator 33320A
The 33320A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC-4GHz 0-11dB Max RF Power 1W CW SMA(f/f) The Agilent 33320A is a manually-operated, dc to 4 GHz programmable step attenuator. It offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long-life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). Input and output connections are SMA (f).

The 33320A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • DC-4GHz
  • 0-11dB
  • Max RF Power 1W CW
  • SMA(f/f)

The Agilent 33320A is a manually-operated, dc to 4 GHz programmable step attenuator. It offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long-life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). Input and output connections are SMA (f).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 33320A
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details