The 33311C is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
Form Factor: Terminating SPDT Coaxial Switch
Frequency Range: DC-26.5 GHz
Input Connector: Coaxial input
Input Impedance: 50 ohms
Insertion/gain-loss: <1.4dB @ 26.5 GHz
Maximum wattage: 1W
Output Connector: Coaxial output
Output impedance: 50ohms
Port Isolation:
>90dB @18 GHz
>50dB @26.5 GHz
DC to 26.5 signal switching.
Matrix, multiplexer, and general purpose relays.
Digital I/O control and actuation.
Up to 50 channels.
40 configuration storage registers.
11 switch and control modules.
This switch is a high isolation, single pole, double throw, coaxial switch. It’s coaxial connections are APC-3.5 (f). This unit requires 24 VDC to operate. The ungated port automatically terminates into 50ohms. Internally, latching solenoids only draw current when switching and are disconnected afterwards.
The 33311C is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
- Form Factor: Terminating SPDT Coaxial Switch
- Frequency Range: DC-26.5 GHz
- Input Connector: Coaxial input
- Input Impedance: 50 ohms
- Insertion/gain-loss: <1.4dB @ 26.5 GHz
- Maximum wattage: 1W
- Output Connector: Coaxial output
- Output impedance: 50ohms
- Port Isolation:
- >90dB @18 GHz
- >50dB @26.5 GHz
- DC to 26.5 signal switching.
- Matrix, multiplexer, and general purpose relays.
- Digital I/O control and actuation.
- Up to 50 channels.
- 40 configuration storage registers.
- 11 switch and control modules.
This switch is a high isolation, single pole, double throw, coaxial switch. It’s coaxial connections are APC-3.5 (f). This unit requires 24 VDC to operate. The ungated port automatically terminates into 50ohms. Internally, latching solenoids only draw current when switching and are disconnected afterwards.