ValueTronics International, Inc. Function Generator 3325A

Description
The 3325A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1-21 MHz Frequency Resolution: 1mHz < 100kHz Ten storage registers allow one to quickly change front-panel setups Output is rated at 1 mV to 10 V p-p into 50-ohms The Agilent HP 3325A is a Synthesizer/Function Generator that is a versatile and precision synthesizer providing frequencies from 1µHz to 21 MHz (sine), 11 MHz (square), and 11 kHz (triangle, ramps). The Agilent HP 3325A is an excellent choice for ATE Systems as its completely HP-IB programmable! The Agilent HP 3325A includes a log/linear sweep function with variable sweep time and marker out, external AM and phase modulation, and variable phase offset when connected to another Agilent HP 3325A. Frequency resolution to 1µHz below 100 kHz and 1 MHz above 100 kHz are provided by the 11-digit display.
Datasheet
Description
The 3325A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1-21 MHz Frequency Resolution: 1mHz < 100kHz Ten storage registers allow one to quickly change front-panel setups Output is rated at 1 mV to 10 V p-p into 50-ohms The Agilent HP 3325A is a Synthesizer/Function Generator that is a versatile and precision synthesizer providing frequencies from 1µHz to 21 MHz (sine), 11 MHz (square), and 11 kHz (triangle, ramps). The Agilent HP 3325A is an excellent choice for ATE Systems as its completely HP-IB programmable! The Agilent HP 3325A includes a log/linear sweep function with variable sweep time and marker out, external AM and phase modulation, and variable phase offset when connected to another Agilent HP 3325A. Frequency resolution to 1µHz below 100 kHz and 1 MHz above 100 kHz are provided by the 11-digit display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3325A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3325A
Function Generator 3325A
The 3325A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1-21 MHz Frequency Resolution: 1mHz < 100kHz Ten storage registers allow one to quickly change front-panel setups Output is rated at 1 mV to 10 V p-p into 50-ohms The Agilent HP 3325A is a Synthesizer/Function Generator that is a versatile and precision synthesizer providing frequencies from 1µHz to 21 MHz (sine), 11 MHz (square), and 11 kHz (triangle, ramps). The Agilent HP 3325A is an excellent choice for ATE Systems as its completely HP-IB programmable! The Agilent HP 3325A includes a log/linear sweep function with variable sweep time and marker out, external AM and phase modulation, and variable phase offset when connected to another Agilent HP 3325A. Frequency resolution to 1µHz below 100 kHz and 1 MHz above 100 kHz are provided by the 11-digit display.

The 3325A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 1-21 MHz
  • Frequency Resolution: 1mHz < 100kHz
  • Ten storage registers allow one to quickly change front-panel setups
  • Output is rated at 1 mV to 10 V p-p into 50-ohms

The Agilent HP 3325A is a Synthesizer/Function Generator that is a versatile and precision synthesizer providing frequencies from 1µHz to 21 MHz (sine), 11 MHz (square), and 11 kHz (triangle, ramps). The Agilent HP 3325A is an excellent choice for ATE Systems as its completely HP-IB programmable! The Agilent HP 3325A includes a log/linear sweep function with variable sweep time and marker out, external AM and phase modulation, and variable phase offset when connected to another Agilent HP 3325A. Frequency resolution to 1µHz below 100 kHz and 1 MHz above 100 kHz are provided by the 11-digit display.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3325A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details