ValueTronics International, Inc. Function Generator 3320B

Description
The 3320B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Calibrated output available with 0.01 dB resolution over range of +26.99 dBm to -66.99 dBm Frequency response of ±0.05% Level accuracy of ±0.05 dB For increased capability, the Keysight Agilent HP 3320B can be remotely programmed.
Description
The 3320B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Calibrated output available with 0.01 dB resolution over range of +26.99 dBm to -66.99 dBm Frequency response of ±0.05% Level accuracy of ±0.05 dB For increased capability, the Keysight Agilent HP 3320B can be remotely programmed.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3320B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3320B
Function Generator 3320B
The 3320B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Calibrated output available with 0.01 dB resolution over range of +26.99 dBm to -66.99 dBm Frequency response of ±0.05% Level accuracy of ±0.05 dB For increased capability, the Keysight Agilent HP 3320B can be remotely programmed.

The 3320B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Calibrated output available with 0.01 dB resolution over range of +26.99 dBm to -66.99 dBm
  • Frequency response of ±0.05%
  • Level accuracy of ±0.05 dB

For increased capability, the Keysight Agilent HP 3320B can be remotely programmed.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3320B
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details