ValueTronics International, Inc. Function Generator 3311A

Description
The 3311A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Seven ranges from 0.1 MHz to 1 MHz. Features sine, square, triangle and positive pulse, with an output of 10 Vp-p. The HP 3311A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3311A combines two separate, independent function generators with a modulator section in one compact instrument.
Datasheet
Description
The 3311A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Seven ranges from 0.1 MHz to 1 MHz. Features sine, square, triangle and positive pulse, with an output of 10 Vp-p. The HP 3311A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3311A combines two separate, independent function generators with a modulator section in one compact instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3311A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3311A
Function Generator 3311A
The 3311A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Seven ranges from 0.1 MHz to 1 MHz. Features sine, square, triangle and positive pulse, with an output of 10 Vp-p. The HP 3311A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3311A combines two separate, independent function generators with a modulator section in one compact instrument.

The 3311A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Seven ranges from 0.1 MHz to 1 MHz.
  • Features sine, square, triangle and positive pulse, with an output of 10 Vp-p.

The HP 3311A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3311A combines two separate, independent function generators with a modulator section in one compact instrument.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3311A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Waveform Generator - SDG7102A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details