ValueTronics International, Inc. Function Generator 3310B

Description
The 3310B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: The HP 3310B Function Generator is a compact, easy-to-use, reliable function generator with output waveforms consisting of sinusoidal (0.0005 Hz to 50 kHz), square, triangle, positive pulse, negative pulse, positive ramp, and negative ramp. Voltage-controlled, 10 decades of range The HP 3310B has all the features of the standard Agilent HP 3310A plus single and multiple cycle output capability Start/Stop Phase can be adjusted over a range of approximately ±90º A fast rise time sync output is also provided. Sync amplitude is >4 V p-p open circuit (>2 V p-p into 50-ohms) Adjustable DC Offset amplitude of ±10 V open circuit (±5 V into 50-ohms) The Agilent HP 3310B is a reconditioned Function Generator which is a voltage-controlled function generator offering ramp and pulse functions as well as sine, square, and triangle outputs.The Agilent HP 3310B has an easy to understand and use front-panel that makes setup and changes quick and easy. DC offset and external voltage control provide a wide variety of uses for you.
Datasheet
Description
The 3310B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: The HP 3310B Function Generator is a compact, easy-to-use, reliable function generator with output waveforms consisting of sinusoidal (0.0005 Hz to 50 kHz), square, triangle, positive pulse, negative pulse, positive ramp, and negative ramp. Voltage-controlled, 10 decades of range The HP 3310B has all the features of the standard Agilent HP 3310A plus single and multiple cycle output capability Start/Stop Phase can be adjusted over a range of approximately ±90º A fast rise time sync output is also provided. Sync amplitude is >4 V p-p open circuit (>2 V p-p into 50-ohms) Adjustable DC Offset amplitude of ±10 V open circuit (±5 V into 50-ohms) The Agilent HP 3310B is a reconditioned Function Generator which is a voltage-controlled function generator offering ramp and pulse functions as well as sine, square, and triangle outputs.The Agilent HP 3310B has an easy to understand and use front-panel that makes setup and changes quick and easy. DC offset and external voltage control provide a wide variety of uses for you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3310B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3310B
Function Generator 3310B
The 3310B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: The HP 3310B Function Generator is a compact, easy-to-use, reliable function generator with output waveforms consisting of sinusoidal (0.0005 Hz to 50 kHz), square, triangle, positive pulse, negative pulse, positive ramp, and negative ramp. Voltage-controlled, 10 decades of range The HP 3310B has all the features of the standard Agilent HP 3310A plus single and multiple cycle output capability Start/Stop Phase can be adjusted over a range of approximately ±90º A fast rise time sync output is also provided. Sync amplitude is >4 V p-p open circuit (>2 V p-p into 50-ohms) Adjustable DC Offset amplitude of ±10 V open circuit (±5 V into 50-ohms) The Agilent HP 3310B is a reconditioned Function Generator which is a voltage-controlled function generator offering ramp and pulse functions as well as sine, square, and triangle outputs.The Agilent HP 3310B has an easy to understand and use front-panel that makes setup and changes quick and easy. DC offset and external voltage control provide a wide variety of uses for you.

The 3310B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • The HP 3310B Function Generator is a compact, easy-to-use, reliable function generator with output waveforms consisting of sinusoidal (0.0005 Hz to 50 kHz), square, triangle, positive pulse, negative pulse, positive ramp, and negative ramp. Voltage-controlled, 10 decades of range
  • The HP 3310B has all the features of the standard Agilent HP 3310A plus single and multiple cycle output capability
  • Start/Stop Phase can be adjusted over a range of approximately ±90º
  • A fast rise time sync output is also provided.
  • Sync amplitude is >4 V p-p open circuit (>2 V p-p into 50-ohms)
  • Adjustable DC Offset amplitude of ±10 V open circuit (±5 V into 50-ohms)

The Agilent HP 3310B is a reconditioned Function Generator which is a voltage-controlled function generator offering ramp and pulse functions as well as sine, square, and triangle outputs.The Agilent HP 3310B has an easy to understand and use front-panel that makes setup and changes quick and easy. DC offset and external voltage control provide a wide variety of uses for you.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3310B
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers