ValueTronics International, Inc. Spectrum Analyzer 2382

Description
The 2382 is a 400 MHz Spectrum Analyzer from Marconi. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 400 MHz Resolution BW to 3 Hz ±1dB total level accuracy, reduces measurement uncertainties Includes ±0-4 dB frequency response Color display option High resolution of 0-025dB and 1 Hz Fully GPIB programmable for integration into ATE or assisted operation Two steerable markers for absolute and relative measurement of levels and frequencies 3-digit resolution from 0.1 to 110 kHz (optional to 0.01 Hz to 110 kHz) Differential Inputs with low noise amplifiers to handle signals from 1 mV to 31.6 V full-scale (-60 dBV to +30 dBV) Selectable bipolar or unipolar output swing to suit all A to D converters Overload indicators to avoid signal distortion Elliptic response with inband ripple of 0.1 dB, out of band rejection of 90 dB and 140 dB/oct rolloff rate Butterworth response with maximally flat amplitude response and 90 dB dynamic range Bessel responses with maximally flat group delay and 90 dB dynamic range Two units, the 100 Hz to 400 MHz Spectrum Ananlyzer type 2382, and the Display type 2380, together form the high performance Spectrum Analyzer. Advanced RF design and microprocessor control are combined to provide outstanding accuracy, resolution and stability to meet the most exacting demands in all areas of signal and response analysis. The instrument offers a comprehensive measurements capability for a wide range of applications, including audio, ultrasonics, HF, VHF, and certain UHF measurements.
Datasheet
Description
The 2382 is a 400 MHz Spectrum Analyzer from Marconi. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 400 MHz Resolution BW to 3 Hz ±1dB total level accuracy, reduces measurement uncertainties Includes ±0-4 dB frequency response Color display option High resolution of 0-025dB and 1 Hz Fully GPIB programmable for integration into ATE or assisted operation Two steerable markers for absolute and relative measurement of levels and frequencies 3-digit resolution from 0.1 to 110 kHz (optional to 0.01 Hz to 110 kHz) Differential Inputs with low noise amplifiers to handle signals from 1 mV to 31.6 V full-scale (-60 dBV to +30 dBV) Selectable bipolar or unipolar output swing to suit all A to D converters Overload indicators to avoid signal distortion Elliptic response with inband ripple of 0.1 dB, out of band rejection of 90 dB and 140 dB/oct rolloff rate Butterworth response with maximally flat amplitude response and 90 dB dynamic range Bessel responses with maximally flat group delay and 90 dB dynamic range Two units, the 100 Hz to 400 MHz Spectrum Ananlyzer type 2382, and the Display type 2380, together form the high performance Spectrum Analyzer. Advanced RF design and microprocessor control are combined to provide outstanding accuracy, resolution and stability to meet the most exacting demands in all areas of signal and response analysis. The instrument offers a comprehensive measurements capability for a wide range of applications, including audio, ultrasonics, HF, VHF, and certain UHF measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2382 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2382
Spectrum Analyzer 2382
The 2382 is a 400 MHz Spectrum Analyzer from Marconi. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 400 MHz Resolution BW to 3 Hz ±1dB total level accuracy, reduces measurement uncertainties Includes ±0-4 dB frequency response Color display option High resolution of 0-025dB and 1 Hz Fully GPIB programmable for integration into ATE or assisted operation Two steerable markers for absolute and relative measurement of levels and frequencies 3-digit resolution from 0.1 to 110 kHz (optional to 0.01 Hz to 110 kHz) Differential Inputs with low noise amplifiers to handle signals from 1 mV to 31.6 V full-scale (-60 dBV to +30 dBV) Selectable bipolar or unipolar output swing to suit all A to D converters Overload indicators to avoid signal distortion Elliptic response with inband ripple of 0.1 dB, out of band rejection of 90 dB and 140 dB/oct rolloff rate Butterworth response with maximally flat amplitude response and 90 dB dynamic range Bessel responses with maximally flat group delay and 90 dB dynamic range Two units, the 100 Hz to 400 MHz Spectrum Ananlyzer type 2382, and the Display type 2380, together form the high performance Spectrum Analyzer. Advanced RF design and microprocessor control are combined to provide outstanding accuracy, resolution and stability to meet the most exacting demands in all areas of signal and response analysis. The instrument offers a comprehensive measurements capability for a wide range of applications, including audio, ultrasonics, HF, VHF, and certain UHF measurements.

The 2382 is a 400 MHz Spectrum Analyzer from Marconi. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz to 400 MHz
  • Resolution BW to 3 Hz
  • ±1dB total level accuracy, reduces measurement uncertainties
  • Includes ±0-4 dB frequency response
  • Color display option
  • High resolution of 0-025dB and 1 Hz
  • Fully GPIB programmable for integration into ATE or assisted operation
  • Two steerable markers for absolute and relative measurement of levels and frequencies
  • 3-digit resolution from 0.1 to 110 kHz (optional to 0.01 Hz to 110 kHz)
  • Differential Inputs with low noise amplifiers to handle signals from 1 mV to 31.6 V full-scale (-60 dBV to +30 dBV)
  • Selectable bipolar or unipolar output swing to suit all A to D converters
  • Overload indicators to avoid signal distortion
  • Elliptic response with inband ripple of 0.1 dB, out of band rejection of 90 dB and 140 dB/oct rolloff rate
  • Butterworth response with maximally flat amplitude response and 90 dB dynamic range
  • Bessel responses with maximally flat group delay and 90 dB dynamic range

Two units, the 100 Hz to 400 MHz Spectrum Ananlyzer type 2382, and the Display type 2380, together form the high performance Spectrum Analyzer. Advanced RF design and microprocessor control are combined to provide outstanding accuracy, resolution and stability to meet the most exacting demands in all areas of signal and response analysis.

The instrument offers a comprehensive measurements capability for a wide range of applications, including audio, ultrasonics, HF, VHF, and certain UHF measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2382
Product Name Spectrum Analyzer
Frequency Range 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details