The 2305 is a modulation meter from Marconi. Modulation meters measure degrees of modulation in a modulated signal.
Additional Features:
Frequency range of:
500 kHz to 2 GHz
Operation may be either local via the user-friendly front panel or via the IEEE-488 interface
Indication of measured quantities is provided by two LCD 7-segment displays:
frequency of either the carrier or of the modulation tone and Modulation in %AMradians deviation
Minimum input level of:
-25 dBm (500 kHz to 1 GHz)
-18 dBm (1 GHz to 2 GHz)
The Marconi Instruments 2305, Modulation Meter, that is a high performance, microprocessor controlled modulation meter with a comprehensive specification covering the carrier frequency range of 500 kHz to 2 GHz.
The 2305 is a modulation meter from Marconi. Modulation meters measure degrees of modulation in a modulated signal.
Additional Features:
- Frequency range of:
- Operation may be either local via the user-friendly front panel or via the IEEE-488 interface
- Indication of measured quantities is provided by two LCD 7-segment displays:
- frequency of either the carrier or of the modulation tone and Modulation in %AMradians deviation
- Minimum input level of:
- -25 dBm (500 kHz to 1 GHz)
- -18 dBm (1 GHz to 2 GHz)
The Marconi Instruments 2305, Modulation Meter, that is a high performance, microprocessor controlled modulation meter with a comprehensive specification covering the carrier frequency range of 500 kHz to 2 GHz.