ValueTronics International, Inc. RF Generator 2031

Description
The 2031 is a 2.7 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz 0.1 Hz frequency resolution 0.1 Hz to 500 kHz modulation oscillator Wideband FM with 10 MHz bandwidth Single, dual, composite and dual composite modulation modes GPIB programming (IEEE 488.2 standard) Simple operation through menu selection of modes The 2031 signal generator offers increased flexibility with combinations of frequency, phase, amplitude and pulse modulation over the frequency range of 10 kHz to 2.7 GHz. These instruments are suitable for a wide variety of applications ranging from RF component characterization to radio communications system testing. Set up time is reduced by recalling previously stored instrument settings from the non-volatile memory. Remote programming via the GPIB is provided as a standard feature, allowing the instruments to be included in automatic test systems.
Datasheet
Description
The 2031 is a 2.7 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz 0.1 Hz frequency resolution 0.1 Hz to 500 kHz modulation oscillator Wideband FM with 10 MHz bandwidth Single, dual, composite and dual composite modulation modes GPIB programming (IEEE 488.2 standard) Simple operation through menu selection of modes The 2031 signal generator offers increased flexibility with combinations of frequency, phase, amplitude and pulse modulation over the frequency range of 10 kHz to 2.7 GHz. These instruments are suitable for a wide variety of applications ranging from RF component characterization to radio communications system testing. Set up time is reduced by recalling previously stored instrument settings from the non-volatile memory. Remote programming via the GPIB is provided as a standard feature, allowing the instruments to be included in automatic test systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2031 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2031
RF Generator 2031
The 2031 is a 2.7 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz 0.1 Hz frequency resolution 0.1 Hz to 500 kHz modulation oscillator Wideband FM with 10 MHz bandwidth Single, dual, composite and dual composite modulation modes GPIB programming (IEEE 488.2 standard) Simple operation through menu selection of modes The 2031 signal generator offers increased flexibility with combinations of frequency, phase, amplitude and pulse modulation over the frequency range of 10 kHz to 2.7 GHz. These instruments are suitable for a wide variety of applications ranging from RF component characterization to radio communications system testing. Set up time is reduced by recalling previously stored instrument settings from the non-volatile memory. Remote programming via the GPIB is provided as a standard feature, allowing the instruments to be included in automatic test systems.

The 2031 is a 2.7 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 2.7 GHz
  • 0.1 Hz frequency resolution
  • 0.1 Hz to 500 kHz modulation oscillator
  • Wideband FM with 10 MHz bandwidth
  • Single, dual, composite and dual composite modulation modes
  • GPIB programming (IEEE 488.2 standard)
  • Simple operation through menu selection of modes

The 2031 signal generator offers increased flexibility with combinations of frequency, phase, amplitude and pulse modulation over the frequency range of 10 kHz to 2.7 GHz. These instruments are suitable for a wide variety of applications ranging from RF component characterization to radio communications system testing. Set up time is reduced by recalling previously stored instrument settings from the non-volatile memory.

Remote programming via the GPIB is provided as a standard feature, allowing the instruments to be included in automatic test systems.

Supplier's Site Datasheet
Sweep Generator - 2031 - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
2031
Sweep Generator 2031
The 2031 is a 2.7 GHz sweep generator from Marconi. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz 0.1 Hz frequency resolution 0.1 Hz to 500 kHz modulation oscillator Wideband FM with 10 MHz bandwidth Single, dual, composite and dual composite modulation modes GPIB programming (IEEE 488.2 standard) Simple operation through menu selection of modes The Marconi 2031 signal generator offers increased flexibility with combinations of frequency, phase, amplitude and pulse modulation over the frequency range of 10 kHz to 2.7 GHz. This instrument is suitable for a wide variety of applications ranging from RF component characterization to radio communications system testing. Set up time is reduced by recalling previously stored instrument settings from the non-volatile memory. Remote programming via the GPIB is provided as a standard feature, allowing the instruments to be included in automatic test systems.

The 2031 is a 2.7 GHz sweep generator from Marconi. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 2.7 GHz
  • 0.1 Hz frequency resolution
  • 0.1 Hz to 500 kHz modulation oscillator
  • Wideband FM with 10 MHz bandwidth
  • Single, dual, composite and dual composite modulation modes
  • GPIB programming (IEEE 488.2 standard)
  • Simple operation through menu selection of modes

The Marconi 2031 signal generator offers increased flexibility with combinations of frequency, phase, amplitude and pulse modulation over the frequency range of 10 kHz to 2.7 GHz. This instrument is suitable for a wide variety of applications ranging from RF component characterization to radio communications system testing. Set up time is reduced by recalling previously stored instrument settings from the non-volatile memory. Remote programming via the GPIB is provided as a standard feature, allowing the instruments to be included in automatic test systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2031
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236572 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details