ValueTronics International, Inc. RF Generator 2024

Description
The 2024 is a 2.4 GHz RF generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 2.4 GHz 1 Hz resolution -140 to +13 dBm, 0.1 dB resolution Linear and logarithmic sweep mode AM, FM, Phase, Pulse, FSK Modulation 3.9 kHz Bessel filtered FSK RRP to 50 W Sine, triangular and square two-tone modulation source Excellent rack space efficiency Simple operation through menu selection of modes GPIB and RS-232 Control The Marconi 2024 signal generator is portable and lightweight and offers a carrier frequency of 9 kHz to 2.4 GHz. The 2024 is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. The RS-232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.
Datasheet
Description
The 2024 is a 2.4 GHz RF generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 2.4 GHz 1 Hz resolution -140 to +13 dBm, 0.1 dB resolution Linear and logarithmic sweep mode AM, FM, Phase, Pulse, FSK Modulation 3.9 kHz Bessel filtered FSK RRP to 50 W Sine, triangular and square two-tone modulation source Excellent rack space efficiency Simple operation through menu selection of modes GPIB and RS-232 Control The Marconi 2024 signal generator is portable and lightweight and offers a carrier frequency of 9 kHz to 2.4 GHz. The 2024 is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. The RS-232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2024 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2024
RF Generator 2024
The 2024 is a 2.4 GHz RF generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 2.4 GHz 1 Hz resolution -140 to +13 dBm, 0.1 dB resolution Linear and logarithmic sweep mode AM, FM, Phase, Pulse, FSK Modulation 3.9 kHz Bessel filtered FSK RRP to 50 W Sine, triangular and square two-tone modulation source Excellent rack space efficiency Simple operation through menu selection of modes GPIB and RS-232 Control The Marconi 2024 signal generator is portable and lightweight and offers a carrier frequency of 9 kHz to 2.4 GHz. The 2024 is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. The RS-232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.

The 2024 is a 2.4 GHz RF generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 9 kHz to 2.4 GHz
  • 1 Hz resolution
  • -140 to +13 dBm, 0.1 dB resolution
  • Linear and logarithmic sweep mode
  • AM, FM, Phase, Pulse, FSK Modulation
  • 3.9 kHz Bessel filtered FSK
  • RRP to 50 W
  • Sine, triangular and square two-tone modulation source
  • Excellent rack space efficiency
  • Simple operation through menu selection of modes
  • GPIB and RS-232 Control

The Marconi 2024 signal generator is portable and lightweight and offers a carrier frequency of 9 kHz to 2.4 GHz. The 2024 is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput.

The RS-232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.

Supplier's Site Datasheet
RF Generator - 2024 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2024
RF Generator 2024
The 2024 is a 2.4 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 2.4 GHz Synthesized Resolution: 1 Hz -140 to +13 dBm, 0.1 dB resolution Digital readout RPP to 50W Sine, triangular and square wave two tone modulation source RS232 and GPIB control Comprehensive modulation facilities: Amplitude, Frequency Phase, Pulse, FSK Excellent rack space efficiency Simple operation through menu selection of modes DC operation option Linear and logarithmic sweep mode The IFR 2024 signal generator is a portable and lightweight, offering carrier frequencies from 9 kHz to 2.4 GHz. The instrument is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughout. The inclusion of an RS232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.

The 2024 is a 2.4 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 9 kHz to 2.4 GHz
  • Synthesized Resolution: 1 Hz
  • -140 to +13 dBm, 0.1 dB resolution
  • Digital readout
  • RPP to 50W
  • Sine, triangular and square wave two tone modulation source
  • RS232 and GPIB control
  • Comprehensive modulation facilities: Amplitude, Frequency Phase, Pulse, FSK
  • Excellent rack space efficiency
  • Simple operation through menu selection of modes
  • DC operation option
  • Linear and logarithmic sweep mode

The IFR 2024 signal generator is a portable and lightweight, offering carrier frequencies from 9 kHz to 2.4 GHz. The instrument is suitable for a wide range of applications in laboratory, production, service and maintenance environments.

The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughout. The inclusion of an RS232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2024
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details