ValueTronics International, Inc. RF Generator 2022D

Description
The 2022D is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kH to 1 GHz Small, light and rugged for portability Non-volatile memory with 100 settings Powerful second functions for rapid fault finding and calibration Comprehensive amplitude, frequency and phase modulation Simple operation Reverse power protection up to 50 Watts Choice of output calibration units GPIB programmability The Marconi 2022D Signal Generator is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range 10 kHz to 1 GHz. Output levels from -127 dBm up to +13 dBm are provided and the unit is designed for a wide range of applications in research, development, production and maintenance. Microprocessor control provides simple and rapid operation via direct keyboard entry of settings. The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throughput in systems applications.
Datasheet
Description
The 2022D is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kH to 1 GHz Small, light and rugged for portability Non-volatile memory with 100 settings Powerful second functions for rapid fault finding and calibration Comprehensive amplitude, frequency and phase modulation Simple operation Reverse power protection up to 50 Watts Choice of output calibration units GPIB programmability The Marconi 2022D Signal Generator is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range 10 kHz to 1 GHz. Output levels from -127 dBm up to +13 dBm are provided and the unit is designed for a wide range of applications in research, development, production and maintenance. Microprocessor control provides simple and rapid operation via direct keyboard entry of settings. The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throughput in systems applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2022D
The 2022D is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kH to 1 GHz Small, light and rugged for portability Non-volatile memory with 100 settings Powerful second functions for rapid fault finding and calibration Comprehensive amplitude, frequency and phase modulation Simple operation Reverse power protection up to 50 Watts Choice of output calibration units GPIB programmability The Marconi 2022D Signal Generator is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range 10 kHz to 1 GHz. Output levels from -127 dBm up to +13 dBm are provided and the unit is designed for a wide range of applications in research, development, production and maintenance. Microprocessor control provides simple and rapid operation via direct keyboard entry of settings. The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throughput in systems applications.

The 2022D is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kH to 1 GHz
  • Small, light and rugged for portability
  • Non-volatile memory with 100 settings
  • Powerful second functions for rapid fault finding and calibration
  • Comprehensive amplitude, frequency and phase modulation
  • Simple operation
  • Reverse power protection up to 50 Watts
  • Choice of output calibration units GPIB programmability

The Marconi 2022D Signal Generator is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range 10 kHz to 1 GHz. Output levels from -127 dBm up to +13 dBm are provided and the unit is designed for a wide range of applications in research, development, production and maintenance. Microprocessor control provides simple and rapid operation via direct keyboard entry of settings. The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throughput in systems applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2022D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236461 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details