ValueTronics International, Inc. RF Generator 2019A

Description
The 2019A is a 1.04 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz to 1040 MHz Frequency resolution: 10 Hz up to 520 MHz, 20 Hz above 520 MHz Power level range: -127dBm to +13dBm 0.1dB level resolution AM FM and Phase Modulation LCD display Excellent output level accuracy Reverse power protection up to 50W Auxiliary FM intput socket for combining modulation signals The Marconi 2019A Signal Generator has a frequency range of 80 kHz to 1.04 GHz. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings and the non-volatile memory, which can store up to one hundred settings, further reduces measurement time. The excellent overall performance and wide range of facilities provided ensure that the generator has many uses in development, production and maintenance areas and for military applications.
Datasheet
Description
The 2019A is a 1.04 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz to 1040 MHz Frequency resolution: 10 Hz up to 520 MHz, 20 Hz above 520 MHz Power level range: -127dBm to +13dBm 0.1dB level resolution AM FM and Phase Modulation LCD display Excellent output level accuracy Reverse power protection up to 50W Auxiliary FM intput socket for combining modulation signals The Marconi 2019A Signal Generator has a frequency range of 80 kHz to 1.04 GHz. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings and the non-volatile memory, which can store up to one hundred settings, further reduces measurement time. The excellent overall performance and wide range of facilities provided ensure that the generator has many uses in development, production and maintenance areas and for military applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2019A
The 2019A is a 1.04 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz to 1040 MHz Frequency resolution: 10 Hz up to 520 MHz, 20 Hz above 520 MHz Power level range: -127dBm to +13dBm 0.1dB level resolution AM FM and Phase Modulation LCD display Excellent output level accuracy Reverse power protection up to 50W Auxiliary FM intput socket for combining modulation signals The Marconi 2019A Signal Generator has a frequency range of 80 kHz to 1.04 GHz. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings and the non-volatile memory, which can store up to one hundred settings, further reduces measurement time. The excellent overall performance and wide range of facilities provided ensure that the generator has many uses in development, production and maintenance areas and for military applications.

The 2019A is a 1.04 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 80 kHz to 1040 MHz
  • Frequency resolution: 10 Hz up to 520 MHz, 20 Hz above 520 MHz
  • Power level range: -127dBm to +13dBm
  • 0.1dB level resolution
  • AM FM and Phase Modulation
  • LCD display
  • Excellent output level accuracy
  • Reverse power protection up to 50W
  • Auxiliary FM intput socket for combining modulation signals

The Marconi 2019A Signal Generator has a frequency range of 80 kHz to 1.04 GHz. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings and the non-volatile memory, which can store up to one hundred settings, further reduces measurement time. The excellent overall performance and wide range of facilities provided ensure that the generator has many uses in development, production and maintenance areas and for military applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2019A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details