ValueTronics International, Inc. RF Generator 2018

Description
The 2018 is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz-520 MHz Resolution: 10 Hz Modulation: Internal/External AM, FM Internal or External frequency Standard 10 MHz ovenized Oscillator 8-Digit Frequency Display with annunciators 3-digit modulation display
Description
The 2018 is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz-520 MHz Resolution: 10 Hz Modulation: Internal/External AM, FM Internal or External frequency Standard 10 MHz ovenized Oscillator 8-Digit Frequency Display with annunciators 3-digit modulation display

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2018 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2018
RF Generator 2018
The 2018 is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz-520 MHz Resolution: 10 Hz Modulation: Internal/External AM, FM Internal or External frequency Standard 10 MHz ovenized Oscillator 8-Digit Frequency Display with annunciators 3-digit modulation display

The 2018 is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 80 kHz-520 MHz
  • Resolution: 10 Hz
  • Modulation: Internal/External AM, FM
  • Internal or External frequency Standard
  • 10 MHz ovenized Oscillator
  • 8-Digit Frequency Display with annunciators
  • 3-digit modulation display
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2018
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details