ValueTronics International, Inc. Calibrator 18110A

Description
The 18110A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Laboratory Probe and Calibration Module 25 mm (1 in.) The Agilent 18110A is a Laboratory Probe and Calibration Module for the Agilent 2804A.
Description
The 18110A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Laboratory Probe and Calibration Module 25 mm (1 in.) The Agilent 18110A is a Laboratory Probe and Calibration Module for the Agilent 2804A.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 18110A
The 18110A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Laboratory Probe and Calibration Module 25 mm (1 in.) The Agilent 18110A is a Laboratory Probe and Calibration Module for the Agilent 2804A.

The 18110A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Laboratory Probe and Calibration Module
  • 25 mm (1 in.)

The Agilent 18110A is a Laboratory Probe and Calibration Module for the Agilent 2804A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 18110A
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details