ValueTronics International, Inc. Analog Oscilloscope 1741A

Description
The 1741A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 5mV/div to 100 MHz 3rd Channel trigger view Selectable input impedance Single shot auto-store Auto-ease Minimum blind time, auto-intensity circuit The Hewlett Packard 1741A is a Variable Persistence/Storage Oscilloscope that provides a clear display of virtually any signal and are especially useful in certain applications. The versatility of the 1741A results from the multitude of operating modes available; starting with minimum persistence, which approximates concentional operation, through continuous persistence settings, all the way to automatic storage.
Datasheet
Description
The 1741A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 5mV/div to 100 MHz 3rd Channel trigger view Selectable input impedance Single shot auto-store Auto-ease Minimum blind time, auto-intensity circuit The Hewlett Packard 1741A is a Variable Persistence/Storage Oscilloscope that provides a clear display of virtually any signal and are especially useful in certain applications. The versatility of the 1741A results from the multitude of operating modes available; starting with minimum persistence, which approximates concentional operation, through continuous persistence settings, all the way to automatic storage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 1741A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
1741A
Analog Oscilloscope 1741A
The 1741A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 5mV/div to 100 MHz 3rd Channel trigger view Selectable input impedance Single shot auto-store Auto-ease Minimum blind time, auto-intensity circuit The Hewlett Packard 1741A is a Variable Persistence/Storage Oscilloscope that provides a clear display of virtually any signal and are especially useful in certain applications. The versatility of the 1741A results from the multitude of operating modes available; starting with minimum persistence, which approximates concentional operation, through continuous persistence settings, all the way to automatic storage.

The 1741A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Dual Channel
  • 5mV/div to 100 MHz
  • 3rd Channel trigger view
  • Selectable input impedance
  • Single shot auto-store
  • Auto-ease
  • Minimum blind time, auto-intensity circuit

The Hewlett Packard 1741A is a Variable Persistence/Storage Oscilloscope that provides a clear display of virtually any signal and are especially useful in certain applications. The versatility of the 1741A results from the multitude of operating modes available; starting with minimum persistence, which approximates concentional operation, through continuous persistence settings, all the way to automatic storage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 1741A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS1204X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Oscilloscopes - 1804790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details