ValueTronics International, Inc. Analog Oscilloscope 1740A

Description
The 1740A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 5 mV/div to 100 MHz 3rd Channel trigger view Selectable input impedance The Agilent HP 1740A is a dual-channel, 100 MHz, delayed-sweep oscilloscope designed for general purpose bench or field use. The dual-channel DC to 100 MHz vertical deflection system has 12 calibrated deflection factors from 5 mV/div to 20 V/div. A maximum sensitivity of 1 mV/div to 40 MHz is provided on both channels by means of a 5X vertical magnification.
Datasheet
Description
The 1740A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 5 mV/div to 100 MHz 3rd Channel trigger view Selectable input impedance The Agilent HP 1740A is a dual-channel, 100 MHz, delayed-sweep oscilloscope designed for general purpose bench or field use. The dual-channel DC to 100 MHz vertical deflection system has 12 calibrated deflection factors from 5 mV/div to 20 V/div. A maximum sensitivity of 1 mV/div to 40 MHz is provided on both channels by means of a 5X vertical magnification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 1740A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
1740A
Analog Oscilloscope 1740A
The 1740A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 5 mV/div to 100 MHz 3rd Channel trigger view Selectable input impedance The Agilent HP 1740A is a dual-channel, 100 MHz, delayed-sweep oscilloscope designed for general purpose bench or field use. The dual-channel DC to 100 MHz vertical deflection system has 12 calibrated deflection factors from 5 mV/div to 20 V/div. A maximum sensitivity of 1 mV/div to 40 MHz is provided on both channels by means of a 5X vertical magnification.

The 1740A is a 100 MHz analog oscilloscope from HP. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Dual Channel
  • 5 mV/div to 100 MHz
  • 3rd Channel trigger view
  • Selectable input impedance

The Agilent HP 1740A is a dual-channel, 100 MHz, delayed-sweep oscilloscope designed for general purpose bench or field use. The dual-channel DC to 100 MHz vertical deflection system has 12 calibrated deflection factors from 5 mV/div to 20 V/div. A maximum sensitivity of 1 mV/div to 40 MHz is provided on both channels by means of a 5X vertical magnification.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 1740A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 7251296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Active Tuners - MT2000E6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details