The 16950B is a 68 channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes.
Additional Features:
Timing Analysis (Asynchronous Sampling)
4 GHz (250 ps) timing zoom with 64 K memory
1.2 GHz / 600 MHz (half / full-channel) conventional timing with deep memory
600 MHz transitional timing
State Analysis (Synchronous Sampling)
State clock rates up to 667 MHz
Data rates: up to 1066 Mb/s (Dual Sample), up to 667 Mb/s (Double Data Rate - DDR
Automated threshold/sample position setup for accurate measurements on high-speed buses
Simultaneous eye diagrams on all channels identify problem signals quickly
Configuration Considerations
68-channels per module, combine up to 5 modules for 340 channels
Selectable memory depths: 1 M, 4 M, 16 M, 32 M, 64 M Memory Depth Upgrade Options
Compatible with 90-pin logic analyzer probes. Probes are ordered separately. Keysight Agilent HP's Probe Recommendations
Compatible with Keysight Agilent HP 16900 Series modular logic analyzers
Additional Capabilities
Comprehensive single-ended and differential signal support, threshold is adjustable from -3 V to 5 V (10 mV increments)
The Keysight Agilent HP 16950B logic analyzer module offers the highest performance for your most demanding digital debug applications.
The 16950B is a 68 channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes.
Additional Features:
- Timing Analysis (Asynchronous Sampling)
- 4 GHz (250 ps) timing zoom with 64 K memory
- 1.2 GHz / 600 MHz (half / full-channel) conventional timing with deep memory
- 600 MHz transitional timing
- State Analysis (Synchronous Sampling)
- State clock rates up to 667 MHz
- Data rates: up to 1066 Mb/s (Dual Sample), up to 667 Mb/s (Double Data Rate - DDR
- Automated threshold/sample position setup for accurate measurements on high-speed buses
- Simultaneous eye diagrams on all channels identify problem signals quickly
- Configuration Considerations
- 68-channels per module, combine up to 5 modules for 340 channels
- Selectable memory depths: 1 M, 4 M, 16 M, 32 M, 64 M Memory Depth Upgrade Options
- Compatible with 90-pin logic analyzer probes. Probes are ordered separately. Keysight Agilent HP's Probe Recommendations
- Compatible with Keysight Agilent HP 16900 Series modular logic analyzers
- Additional Capabilities
- Comprehensive single-ended and differential signal support, threshold is adjustable from -3 V to 5 V (10 mV increments)
The Keysight Agilent HP 16950B logic analyzer module offers the highest performance for your most demanding digital debug applications.