ValueTronics International, Inc. Logic Analyzer 16911A

Description
The 16911A is a 68 Channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Timing Analysis (Asynchronous Sampling) 4 GHz (250 ps) timing zoom with 64 K memory 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory 500 MHz transitional timing State Analysis (Synchronous Sampling) State clock rates up to 450 MHz Data rates: up to 500 Mb/s Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration Considerations 68-channels per module, combine up to 5 modules for 340 channels Selectable memory depths: 1 M, 4 M, 16 M, 32 M 16911A Options Compatible with 40-pin logic analyzer probes. Probes are ordered separately. Compatible with 16900 Series modular logic analyzers Additional Capabilities Comprehensive single-ended signal support, threshold is adjustable from -5 V to 5 V (10 mV increments) The Agilent 16911A is a Timing/State Module for the 16900 Series Logic Analysis System.
Datasheet
Description
The 16911A is a 68 Channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Timing Analysis (Asynchronous Sampling) 4 GHz (250 ps) timing zoom with 64 K memory 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory 500 MHz transitional timing State Analysis (Synchronous Sampling) State clock rates up to 450 MHz Data rates: up to 500 Mb/s Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration Considerations 68-channels per module, combine up to 5 modules for 340 channels Selectable memory depths: 1 M, 4 M, 16 M, 32 M 16911A Options Compatible with 40-pin logic analyzer probes. Probes are ordered separately. Compatible with 16900 Series modular logic analyzers Additional Capabilities Comprehensive single-ended signal support, threshold is adjustable from -5 V to 5 V (10 mV increments) The Agilent 16911A is a Timing/State Module for the 16900 Series Logic Analysis System.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16911A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16911A
Logic Analyzer 16911A
The 16911A is a 68 Channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Timing Analysis (Asynchronous Sampling) 4 GHz (250 ps) timing zoom with 64 K memory 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory 500 MHz transitional timing State Analysis (Synchronous Sampling) State clock rates up to 450 MHz Data rates: up to 500 Mb/s Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration Considerations 68-channels per module, combine up to 5 modules for 340 channels Selectable memory depths: 1 M, 4 M, 16 M, 32 M 16911A Options Compatible with 40-pin logic analyzer probes. Probes are ordered separately. Compatible with 16900 Series modular logic analyzers Additional Capabilities Comprehensive single-ended signal support, threshold is adjustable from -5 V to 5 V (10 mV increments) The Agilent 16911A is a Timing/State Module for the 16900 Series Logic Analysis System.

The 16911A is a 68 Channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

Timing Analysis (Asynchronous Sampling)

  • 4 GHz (250 ps) timing zoom with 64 K memory
  • 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory
  • 500 MHz transitional timing

State Analysis (Synchronous Sampling)

  • State clock rates up to 450 MHz
  • Data rates: up to 500 Mb/s
  • Automated threshold/sample position setup for accurate measurements on high-speed buses
  • Simultaneous eye diagrams on all channels identify problem signals quickly

Configuration Considerations

  • 68-channels per module, combine up to 5 modules for 340 channels
  • Selectable memory depths: 1 M, 4 M, 16 M, 32 M 16911A Options
  • Compatible with 40-pin logic analyzer probes. Probes are ordered separately.
  • Compatible with 16900 Series modular logic analyzers

Additional Capabilities

  • Comprehensive single-ended signal support, threshold is adjustable from -5 V to 5 V (10 mV increments)

The Agilent 16911A is a Timing/State Module for the 16900 Series Logic Analysis System.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16911A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products