ValueTronics International, Inc. Logic Analyzer 1690A

Description
The 1690A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Logic Analyzer Configuration: 136-channel portable logic analyzer Intuitive user interface and familiarity of Windows XP Pro Comprehensive single-ended signal support, threshold adjustable from -6 V to 6 V (10 mV increments) Timing Analysis (Asynchronous Sampling): 800 MHz / 400 MHz (half/full-channel) conventional timing, 1 M / 512 K memory depth 200 MHz transitional timing, 256 K memory depth State Analysis (Synchronous Sampling): 200 MHz state analysis, 256 K memory depth: Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration Considerations: Compatible with 40-pin logic analyzer probes. Probes are ordered separately The award-winning Agilent 1680 Series standalone and Keysight Agilent HP 1690 Series PC-hosted logic analyzers simplify complex logic analysis measurements in a remarkably intuitive, easy-to-navigate Windows®-based environment. These affordable logic analyzers offer a variety of channel counts, memory depths, and form factors, giving you the flexibility to choose a model that matches your work style, application and budget.
Datasheet
Description
The 1690A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Logic Analyzer Configuration: 136-channel portable logic analyzer Intuitive user interface and familiarity of Windows XP Pro Comprehensive single-ended signal support, threshold adjustable from -6 V to 6 V (10 mV increments) Timing Analysis (Asynchronous Sampling): 800 MHz / 400 MHz (half/full-channel) conventional timing, 1 M / 512 K memory depth 200 MHz transitional timing, 256 K memory depth State Analysis (Synchronous Sampling): 200 MHz state analysis, 256 K memory depth: Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration Considerations: Compatible with 40-pin logic analyzer probes. Probes are ordered separately The award-winning Agilent 1680 Series standalone and Keysight Agilent HP 1690 Series PC-hosted logic analyzers simplify complex logic analysis measurements in a remarkably intuitive, easy-to-navigate Windows®-based environment. These affordable logic analyzers offer a variety of channel counts, memory depths, and form factors, giving you the flexibility to choose a model that matches your work style, application and budget.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1690A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1690A
Logic Analyzer 1690A
The 1690A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Logic Analyzer Configuration: 136-channel portable logic analyzer Intuitive user interface and familiarity of Windows XP Pro Comprehensive single-ended signal support, threshold adjustable from -6 V to 6 V (10 mV increments) Timing Analysis (Asynchronous Sampling): 800 MHz / 400 MHz (half/full-channel) conventional timing, 1 M / 512 K memory depth 200 MHz transitional timing, 256 K memory depth State Analysis (Synchronous Sampling): 200 MHz state analysis, 256 K memory depth: Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration Considerations: Compatible with 40-pin logic analyzer probes. Probes are ordered separately The award-winning Agilent 1680 Series standalone and Keysight Agilent HP 1690 Series PC-hosted logic analyzers simplify complex logic analysis measurements in a remarkably intuitive, easy-to-navigate Windows®-based environment. These affordable logic analyzers offer a variety of channel counts, memory depths, and form factors, giving you the flexibility to choose a model that matches your work style, application and budget.

The 1690A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

Logic Analyzer Configuration:

  • 136-channel portable logic analyzer
  • Intuitive user interface and familiarity of Windows XP Pro
  • Comprehensive single-ended signal support, threshold adjustable from -6 V to 6 V (10 mV increments)

Timing Analysis (Asynchronous Sampling):

  • 800 MHz / 400 MHz (half/full-channel) conventional timing, 1 M / 512 K memory depth
  • 200 MHz transitional timing, 256 K memory depth

State Analysis (Synchronous Sampling):

200 MHz state analysis, 256 K memory depth:

  • Automated threshold/sample position setup for accurate measurements on high-speed buses
  • Simultaneous eye diagrams on all channels identify problem signals quickly

Configuration Considerations:

  • Compatible with 40-pin logic analyzer probes. Probes are ordered separately

The award-winning Agilent 1680 Series standalone and Keysight Agilent HP 1690 Series PC-hosted logic analyzers simplify complex logic analysis measurements in a remarkably intuitive, easy-to-navigate Windows®-based environment.

These affordable logic analyzers offer a variety of channel counts, memory depths, and form factors, giving you the flexibility to choose a model that matches your work style, application and budget.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1690A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products