ValueTronics International, Inc. Logic Analyzer 16903A

Description
The 16903A is a logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 115/230 V, 48 to 66 Hz, 900 W max 3-slot modular system Mainframe Supports timing/state analyzers and pattern generator PCI expansion slots: 1 full profile, 1 low profile 12.1 inch color touch screen display, 800 x 600 resolution Intuitive user interface and familiarity of Windows XP Pro Data views: waveform/chart, listing, packet viewer, source code, compare Dedicated hot keys, knobs, keyboard and mouse LAN: 10/100 BaseT (optional Gbit LAN) E5860A Gbit LAN Card I/O Ports: Two USB 1.1, parallel, serial, external video, calibration BNC, Clock in BNC Interface to other instruments: Trigger In/Out, Target control port View Scope integrates time-correlated logic analyzer & scope waveforms into single, waveform display The Agilent 16903A logic analysis system provides high-performance, system-level debugging of digital designs. Expandability is the key to the system´s long-term value. Customize this system for your specific needs with innovative probing, high-performance measurement modules, and post-processing analysis tools.
Datasheet
Description
The 16903A is a logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 115/230 V, 48 to 66 Hz, 900 W max 3-slot modular system Mainframe Supports timing/state analyzers and pattern generator PCI expansion slots: 1 full profile, 1 low profile 12.1 inch color touch screen display, 800 x 600 resolution Intuitive user interface and familiarity of Windows XP Pro Data views: waveform/chart, listing, packet viewer, source code, compare Dedicated hot keys, knobs, keyboard and mouse LAN: 10/100 BaseT (optional Gbit LAN) E5860A Gbit LAN Card I/O Ports: Two USB 1.1, parallel, serial, external video, calibration BNC, Clock in BNC Interface to other instruments: Trigger In/Out, Target control port View Scope integrates time-correlated logic analyzer & scope waveforms into single, waveform display The Agilent 16903A logic analysis system provides high-performance, system-level debugging of digital designs. Expandability is the key to the system´s long-term value. Customize this system for your specific needs with innovative probing, high-performance measurement modules, and post-processing analysis tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16903A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16903A
Logic Analyzer 16903A
The 16903A is a logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 115/230 V, 48 to 66 Hz, 900 W max 3-slot modular system Mainframe Supports timing/state analyzers and pattern generator PCI expansion slots: 1 full profile, 1 low profile 12.1 inch color touch screen display, 800 x 600 resolution Intuitive user interface and familiarity of Windows XP Pro Data views: waveform/chart, listing, packet viewer, source code, compare Dedicated hot keys, knobs, keyboard and mouse LAN: 10/100 BaseT (optional Gbit LAN) E5860A Gbit LAN Card I/O Ports: Two USB 1.1, parallel, serial, external video, calibration BNC, Clock in BNC Interface to other instruments: Trigger In/Out, Target control port View Scope integrates time-correlated logic analyzer & scope waveforms into single, waveform display The Agilent 16903A logic analysis system provides high-performance, system-level debugging of digital designs. Expandability is the key to the system´s long-term value. Customize this system for your specific needs with innovative probing, high-performance measurement modules, and post-processing analysis tools.

The 16903A is a logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 115/230 V, 48 to 66 Hz, 900 W max
  • 3-slot modular system Mainframe
  • Supports timing/state analyzers and pattern generator
  • PCI expansion slots: 1 full profile, 1 low profile
  • 12.1 inch color touch screen display, 800 x 600 resolution
  • Intuitive user interface and familiarity of Windows XP Pro
  • Data views: waveform/chart, listing, packet viewer, source code, compare
  • Dedicated hot keys, knobs, keyboard and mouse
  • LAN: 10/100 BaseT (optional Gbit LAN) E5860A Gbit LAN Card
  • I/O Ports: Two USB 1.1, parallel, serial, external video, calibration BNC, Clock in BNC
  • Interface to other instruments: Trigger In/Out, Target control port
  • View Scope integrates time-correlated logic analyzer & scope waveforms into single, waveform display

The Agilent 16903A logic analysis system provides high-performance, system-level debugging of digital designs. Expandability is the key to the system´s long-term value. Customize this system for your specific needs with innovative probing, high-performance measurement modules, and post-processing analysis tools.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16903A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products