The 1689M is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
Capacitance range is:
0.00001 pF to 99999 µFohms
Inductance range is from:
0.00001 mH to 99999 H
Test frequencies from:
12 Hz to 100 kHz
Test voltages from:
5 mV to 1.275 V
Measurement speeds up to 17 per second
Displays:
Measured values
Percentages
Differences ratios
The General Radio 1689M, Digibridge RLC Tester, is a rack-mountable high-speed microprocessor-contr
olled automatic programmable RLC tester and limit comparator with a basic accuracy of 0.02% readout on 5 full digits.
The 1689M is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
- Capacitance range is:
- 0.00001 pF to 99999 µFohms
- Inductance range is from:
- Test frequencies from:
- Test voltages from:
- Measurement speeds up to 17 per second
- Displays:
- Measured values
- Percentages
- Differences ratios
The General Radio 1689M, Digibridge RLC Tester, is a rack-mountable high-speed microprocessor-controlled automatic programmable RLC tester and limit comparator with a basic accuracy of 0.02% readout on 5 full digits.