ValueTronics International, Inc. LCR Meter 1689

Description
The 1689 is a 100 kHz LCR Meter from General Radio. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Resistance range: 0.00001-ohm to 99999-kohm Capacitance range: 0.00001 pF to 99999 µF Inductance range: 0.00001 mH to 99999 H Test frequencies: 12 Hz to 100 kHz Test voltages: 5 mV to 1.275 V Measurement speeds up to 17 per second Displays: measured values, percentages, differences ratios, GO/NO-GO and binning The General Radio 1689 RLC Tester is a microprocessor-contr olled automatic programmable RLC tester and limit comparator with a basic accuracy of 0.02% readout on 5 full digits.
Datasheet
Description
The 1689 is a 100 kHz LCR Meter from General Radio. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Resistance range: 0.00001-ohm to 99999-kohm Capacitance range: 0.00001 pF to 99999 µF Inductance range: 0.00001 mH to 99999 H Test frequencies: 12 Hz to 100 kHz Test voltages: 5 mV to 1.275 V Measurement speeds up to 17 per second Displays: measured values, percentages, differences ratios, GO/NO-GO and binning The General Radio 1689 RLC Tester is a microprocessor-contr olled automatic programmable RLC tester and limit comparator with a basic accuracy of 0.02% readout on 5 full digits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 1689
The 1689 is a 100 kHz LCR Meter from General Radio. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Resistance range: 0.00001-ohm to 99999-kohm Capacitance range: 0.00001 pF to 99999 µF Inductance range: 0.00001 mH to 99999 H Test frequencies: 12 Hz to 100 kHz Test voltages: 5 mV to 1.275 V Measurement speeds up to 17 per second Displays: measured values, percentages, differences ratios, GO/NO-GO and binning The General Radio 1689 RLC Tester is a microprocessor-contr olled automatic programmable RLC tester and limit comparator with a basic accuracy of 0.02% readout on 5 full digits.

The 1689 is a 100 kHz LCR Meter from General Radio. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Resistance range: 0.00001-ohm to 99999-kohm
  • Capacitance range: 0.00001 pF to 99999 µF
  • Inductance range: 0.00001 mH to 99999 H
  • Test frequencies: 12 Hz to 100 kHz
  • Test voltages: 5 mV to 1.275 V
  • Measurement speeds up to 17 per second
  • Displays: measured values, percentages, differences ratios, GO/NO-GO and binning

The General Radio 1689 RLC Tester is a microprocessor-controlled automatic programmable RLC tester and limit comparator with a basic accuracy of 0.02% readout on 5 full digits.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 1689
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details