ValueTronics International, Inc. Logic Analyzer 16853A

Description
The 16853A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 102 channels 2.5/5 GHz timing capture; 12.5 GHz w/Timing Zoom Up to 128 M sample memory Up to 1.4 GHz trigger sequencer State speed: 350 MHz/700 Mbps; upgradeable to 700 MHz/1.4 Gbps Single-ended and differential probing Application support for many complex designs 15-inch touchscreen Microsoft Windows® 7 Embedded (64-bit) Find Elusive Problems Quickly, Even Far from the Trigger Point: With 2.5 GHz, 400 ps period timing capture across its 102 input channels, and up to 128-megasample memory depth, the Agilent 16853A logic analyzer provides up to 50 percent faster timing capture with deep memory than any other portable logic analyzer on the market, with twice the memory depth. The industry's Fastest Timing Capture with Deep Memory: The Agilent 16853A's high-speed timing capture with deep memory lets the designer look back in time to observe the location of the root cause of failure. The high sample resolution of these instruments makes it possible to differentiate timing problems from functional problems, providing the insight needed to shorten the debug and validation process and bring products to market more quickly. The Agilent 16853A 102-channel Portable Logic Analyzer provides 2.5/5 GHz timing, 350 MHz state, 1 M deep memory, and 250 ps resolution (4 GHz)/ 64K deep timing zoom. Upgradeable logic analyzer memory depth allows you to purchase the capability you need now and upgrade as your needs evolve. The fixed configuration with 15" display (touch screen available) delivers the performance you need along with seamless scope integration and an intuitive interface to help you quickly overcome the toughest digital debug challenges.
Datasheet
Description
The 16853A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 102 channels 2.5/5 GHz timing capture; 12.5 GHz w/Timing Zoom Up to 128 M sample memory Up to 1.4 GHz trigger sequencer State speed: 350 MHz/700 Mbps; upgradeable to 700 MHz/1.4 Gbps Single-ended and differential probing Application support for many complex designs 15-inch touchscreen Microsoft Windows® 7 Embedded (64-bit) Find Elusive Problems Quickly, Even Far from the Trigger Point: With 2.5 GHz, 400 ps period timing capture across its 102 input channels, and up to 128-megasample memory depth, the Agilent 16853A logic analyzer provides up to 50 percent faster timing capture with deep memory than any other portable logic analyzer on the market, with twice the memory depth. The industry's Fastest Timing Capture with Deep Memory: The Agilent 16853A's high-speed timing capture with deep memory lets the designer look back in time to observe the location of the root cause of failure. The high sample resolution of these instruments makes it possible to differentiate timing problems from functional problems, providing the insight needed to shorten the debug and validation process and bring products to market more quickly. The Agilent 16853A 102-channel Portable Logic Analyzer provides 2.5/5 GHz timing, 350 MHz state, 1 M deep memory, and 250 ps resolution (4 GHz)/ 64K deep timing zoom. Upgradeable logic analyzer memory depth allows you to purchase the capability you need now and upgrade as your needs evolve. The fixed configuration with 15" display (touch screen available) delivers the performance you need along with seamless scope integration and an intuitive interface to help you quickly overcome the toughest digital debug challenges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16853A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16853A
Logic Analyzer 16853A
The 16853A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 102 channels 2.5/5 GHz timing capture; 12.5 GHz w/Timing Zoom Up to 128 M sample memory Up to 1.4 GHz trigger sequencer State speed: 350 MHz/700 Mbps; upgradeable to 700 MHz/1.4 Gbps Single-ended and differential probing Application support for many complex designs 15-inch touchscreen Microsoft Windows® 7 Embedded (64-bit) Find Elusive Problems Quickly, Even Far from the Trigger Point: With 2.5 GHz, 400 ps period timing capture across its 102 input channels, and up to 128-megasample memory depth, the Agilent 16853A logic analyzer provides up to 50 percent faster timing capture with deep memory than any other portable logic analyzer on the market, with twice the memory depth. The industry's Fastest Timing Capture with Deep Memory: The Agilent 16853A's high-speed timing capture with deep memory lets the designer look back in time to observe the location of the root cause of failure. The high sample resolution of these instruments makes it possible to differentiate timing problems from functional problems, providing the insight needed to shorten the debug and validation process and bring products to market more quickly. The Agilent 16853A 102-channel Portable Logic Analyzer provides 2.5/5 GHz timing, 350 MHz state, 1 M deep memory, and 250 ps resolution (4 GHz)/ 64K deep timing zoom. Upgradeable logic analyzer memory depth allows you to purchase the capability you need now and upgrade as your needs evolve. The fixed configuration with 15" display (touch screen available) delivers the performance you need along with seamless scope integration and an intuitive interface to help you quickly overcome the toughest digital debug challenges.

The 16853A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 102 channels
  • 2.5/5 GHz timing capture; 12.5 GHz w/Timing Zoom
  • Up to 128 M sample memory
  • Up to 1.4 GHz trigger sequencer
  • State speed: 350 MHz/700 Mbps; upgradeable to 700 MHz/1.4 Gbps
  • Single-ended and differential probing
  • Application support for many complex designs
  • 15-inch touchscreen
  • Microsoft Windows® 7 Embedded (64-bit)

Find Elusive Problems Quickly, Even Far from the Trigger Point:

With 2.5 GHz, 400 ps period timing capture across its 102 input channels, and up to 128-megasample memory depth, the Agilent 16853A logic analyzer provides up to 50 percent faster timing capture with deep memory than any other portable logic analyzer on the market, with twice the memory depth.

The industry's Fastest Timing Capture with Deep Memory:

The Agilent 16853A's high-speed timing capture with deep memory lets the designer look back in time to observe the location of the root cause of failure. The high sample resolution of these instruments makes it possible to differentiate timing problems from functional problems, providing the insight needed to shorten the debug and validation process and bring products to market more quickly.

The Agilent 16853A 102-channel Portable Logic Analyzer provides 2.5/5 GHz timing, 350 MHz state, 1 M deep memory, and 250 ps resolution (4 GHz)/ 64K deep timing zoom. Upgradeable logic analyzer memory depth allows you to purchase the capability you need now and upgrade as your needs evolve. The fixed configuration with 15" display (touch screen available) delivers the performance you need along with seamless scope integration and an intuitive interface to help you quickly overcome the toughest digital debug challenges.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16853A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products