ValueTronics International, Inc. Logic Analyzer 16851A

Description
The 16851A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 34 channels Application support for many complex designs 15-inch touchscreen Microsoft Windows® 7 Embedded (64-bit) Timing analysis (asynchronous sampling): 2.5 GHz/5 GHz (400ps/200ps) deep conventional and transitional timing analysis (full/half channel) Up to 128M/256M deep memory (full/half channel) 12.5 GHz (80 ps) Timing Zoom with 256 K memory State analysis (synchronous sampling): 350 MHz state clock/700 Mbps data rate (standard) 700 MHz state clock/1400 Mbps data rate (optional) Up to 128M deep memory Reliable measurements on eye openings as small as 200 ps by 100 mV Trigger sequencer: 1.4 GHz standard Probing: Single-ended direct connect flying lead, Mictor and Soft Touch Pro Compatible with U4201A cable plus any 90-pin header probes The Agilent 16851A portable logic analyzer offers the highest performance, with deep, high speed timing and state measurements, combined with the applications and usability your digital development teams need to debug their modern systems.
Datasheet
Description
The 16851A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 34 channels Application support for many complex designs 15-inch touchscreen Microsoft Windows® 7 Embedded (64-bit) Timing analysis (asynchronous sampling): 2.5 GHz/5 GHz (400ps/200ps) deep conventional and transitional timing analysis (full/half channel) Up to 128M/256M deep memory (full/half channel) 12.5 GHz (80 ps) Timing Zoom with 256 K memory State analysis (synchronous sampling): 350 MHz state clock/700 Mbps data rate (standard) 700 MHz state clock/1400 Mbps data rate (optional) Up to 128M deep memory Reliable measurements on eye openings as small as 200 ps by 100 mV Trigger sequencer: 1.4 GHz standard Probing: Single-ended direct connect flying lead, Mictor and Soft Touch Pro Compatible with U4201A cable plus any 90-pin header probes The Agilent 16851A portable logic analyzer offers the highest performance, with deep, high speed timing and state measurements, combined with the applications and usability your digital development teams need to debug their modern systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16851A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16851A
Logic Analyzer 16851A
The 16851A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 34 channels Application support for many complex designs 15-inch touchscreen Microsoft Windows® 7 Embedded (64-bit) Timing analysis (asynchronous sampling): 2.5 GHz/5 GHz (400ps/200ps) deep conventional and transitional timing analysis (full/half channel) Up to 128M/256M deep memory (full/half channel) 12.5 GHz (80 ps) Timing Zoom with 256 K memory State analysis (synchronous sampling): 350 MHz state clock/700 Mbps data rate (standard) 700 MHz state clock/1400 Mbps data rate (optional) Up to 128M deep memory Reliable measurements on eye openings as small as 200 ps by 100 mV Trigger sequencer: 1.4 GHz standard Probing: Single-ended direct connect flying lead, Mictor and Soft Touch Pro Compatible with U4201A cable plus any 90-pin header probes The Agilent 16851A portable logic analyzer offers the highest performance, with deep, high speed timing and state measurements, combined with the applications and usability your digital development teams need to debug their modern systems.

The 16851A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 34 channels
  • Application support for many complex designs
  • 15-inch touchscreen
  • Microsoft Windows® 7 Embedded (64-bit)

Timing analysis (asynchronous sampling):

  • 2.5 GHz/5 GHz (400ps/200ps) deep conventional and transitional timing analysis (full/half channel)
  • Up to 128M/256M deep memory (full/half channel)
  • 12.5 GHz (80 ps) Timing Zoom with 256 K memory

State analysis (synchronous sampling):

  • 350 MHz state clock/700 Mbps data rate (standard)
  • 700 MHz state clock/1400 Mbps data rate (optional)
  • Up to 128M deep memory
  • Reliable measurements on eye openings as small as 200 ps by 100 mV

Trigger sequencer:

  • 1.4 GHz standard

Probing:

  • Single-ended direct connect flying lead, Mictor and Soft Touch Pro
  • Compatible with U4201A cable plus any 90-pin header probes

The Agilent 16851A portable logic analyzer offers the highest performance, with deep, high speed timing and state measurements, combined with the applications and usability your digital development teams need to debug their modern systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16851A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products