ValueTronics International, Inc. Logic Analyzer 16802A

Description
The 16802A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Logic analyzer configuration 15-inch (38.1 cm) color display with touch screen available 68-channel portable logic analyzer with up to 32 M acquisition memory depth, equivalent model with built-in pattern generator Comprehensive single-ended signal support, threshold is adjustable in -5 V to 5 V (10 mV increments) Timing analysis (asynchronous sampling) 4 GHz (250 ps) timing zoom with 64 K memory 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory 500 MHz transitional timing State analysis (synchronous sampling) State clock rates up to 450 MHz Data rates: up to 500 Mb/s Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration considerations Selectable memory depths: 1 M, 4 M, 16 M, 32 M Compatible with 40-pin logic analyzer probes. Probes are ordered separately. The Agilent 16800 Series portable logic analyzers deliver an exclusive combination of logic analysis, pattern generation, application software and innovative probing...all at a price that will fit your budget.
Datasheet
Description
The 16802A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Logic analyzer configuration 15-inch (38.1 cm) color display with touch screen available 68-channel portable logic analyzer with up to 32 M acquisition memory depth, equivalent model with built-in pattern generator Comprehensive single-ended signal support, threshold is adjustable in -5 V to 5 V (10 mV increments) Timing analysis (asynchronous sampling) 4 GHz (250 ps) timing zoom with 64 K memory 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory 500 MHz transitional timing State analysis (synchronous sampling) State clock rates up to 450 MHz Data rates: up to 500 Mb/s Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration considerations Selectable memory depths: 1 M, 4 M, 16 M, 32 M Compatible with 40-pin logic analyzer probes. Probes are ordered separately. The Agilent 16800 Series portable logic analyzers deliver an exclusive combination of logic analysis, pattern generation, application software and innovative probing...all at a price that will fit your budget.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16802A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16802A
Logic Analyzer 16802A
The 16802A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Logic analyzer configuration 15-inch (38.1 cm) color display with touch screen available 68-channel portable logic analyzer with up to 32 M acquisition memory depth, equivalent model with built-in pattern generator Comprehensive single-ended signal support, threshold is adjustable in -5 V to 5 V (10 mV increments) Timing analysis (asynchronous sampling) 4 GHz (250 ps) timing zoom with 64 K memory 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory 500 MHz transitional timing State analysis (synchronous sampling) State clock rates up to 450 MHz Data rates: up to 500 Mb/s Automated threshold/sample position setup for accurate measurements on high-speed buses Simultaneous eye diagrams on all channels identify problem signals quickly Configuration considerations Selectable memory depths: 1 M, 4 M, 16 M, 32 M Compatible with 40-pin logic analyzer probes. Probes are ordered separately. The Agilent 16800 Series portable logic analyzers deliver an exclusive combination of logic analysis, pattern generation, application software and innovative probing...all at a price that will fit your budget.

The 16802A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • Logic analyzer configuration
    • 15-inch (38.1 cm) color display with touch screen available
    • 68-channel portable logic analyzer with up to 32 M acquisition memory depth, equivalent model with built-in pattern generator
    • Comprehensive single-ended signal support, threshold is adjustable in -5 V to 5 V (10 mV increments)
  • Timing analysis (asynchronous sampling)
    • 4 GHz (250 ps) timing zoom with 64 K memory
    • 1.0 GHz / 500 MHz (half / full-channel) conventional timing with deep memory
    • 500 MHz transitional timing
  • State analysis (synchronous sampling)
    • State clock rates up to 450 MHz
    • Data rates: up to 500 Mb/s
    • Automated threshold/sample position setup for accurate measurements on high-speed buses
    • Simultaneous eye diagrams on all channels identify problem signals quickly
  • Configuration considerations
    • Selectable memory depths: 1 M, 4 M, 16 M, 32 M
    • Compatible with 40-pin logic analyzer probes. Probes are ordered separately.

The Agilent 16800 Series portable logic analyzers deliver an exclusive combination of logic analysis, pattern generation, application software and innovative probing...all at a price that will fit your budget.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16802A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products