ValueTronics International, Inc. Logic Analyzer 16752A

Description
The 16752A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 32M of acquisition memory is available to help link a symptom of a problem with the cause Innovative hardware in the 16752A improves system performance 400 MHz state speed 2 GHz Timing Zoom provides high-speed state and timing analysis simultaneously through a single probe connection to the device under test VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand 68 to 340 channels of data capture on the same time base and trigger Eye Finder automatically adjusts setup and hold for highest confidence in measurements on high-speed buses. Features and specifications of the Agilent 16752B are identical to the Agilent 16752A. Agilent 16752A and Agilent 16752B modules can be combined in multi-module sets. Agilent 16752A data and configuration files are compatible with the Agilent 16752B.
Datasheet
Description
The 16752A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 32M of acquisition memory is available to help link a symptom of a problem with the cause Innovative hardware in the 16752A improves system performance 400 MHz state speed 2 GHz Timing Zoom provides high-speed state and timing analysis simultaneously through a single probe connection to the device under test VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand 68 to 340 channels of data capture on the same time base and trigger Eye Finder automatically adjusts setup and hold for highest confidence in measurements on high-speed buses. Features and specifications of the Agilent 16752B are identical to the Agilent 16752A. Agilent 16752A and Agilent 16752B modules can be combined in multi-module sets. Agilent 16752A data and configuration files are compatible with the Agilent 16752B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16752A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16752A
Logic Analyzer 16752A
The 16752A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 32M of acquisition memory is available to help link a symptom of a problem with the cause Innovative hardware in the 16752A improves system performance 400 MHz state speed 2 GHz Timing Zoom provides high-speed state and timing analysis simultaneously through a single probe connection to the device under test VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand 68 to 340 channels of data capture on the same time base and trigger Eye Finder automatically adjusts setup and hold for highest confidence in measurements on high-speed buses. Features and specifications of the Agilent 16752B are identical to the Agilent 16752A. Agilent 16752A and Agilent 16752B modules can be combined in multi-module sets. Agilent 16752A data and configuration files are compatible with the Agilent 16752B.

The 16752A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 32M of acquisition memory is available to help link a symptom of a problem with the cause
  • Innovative hardware in the 16752A improves system performance
  • 400 MHz state speed
  • 2 GHz Timing Zoom provides high-speed state and timing analysis simultaneously through a single probe connection to the device under test
  • VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand
  • 68 to 340 channels of data capture on the same time base and trigger
  • Eye Finder automatically adjusts setup and hold for highest confidence in measurements on high-speed buses.

Features and specifications of the Agilent 16752B are identical to the Agilent 16752A. Agilent 16752A and Agilent 16752B modules can be combined in multi-module sets. Agilent 16752A data and configuration files are compatible with the Agilent 16752B.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16752A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products