ValueTronics International, Inc. Logic Analyzer 1671E

Description
The 1671E is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Solid performance: 100 MHz state speed, 250 MHz timing speed, 1 MB deep memory 2 GB hard drive and 1.44 MB DOS floppy drive VGA resolution, color, flat-panel display helps you to find information quickly Navigating through the well-designed user interface is made simple via your choice of either mouse or front-panel operation Optional PC-style keyboard supported File formats for ASCII data and PCX/TIFF/EPS screen shots Centronics printer port, HP-IB and RS-232 programmability LAN for remote operation via X-Windows and data transfers via FTP/NFS 23 predefined trigger sequences with graphical representations and plain language descriptions for easy setup of powerful measurements The Agilent 1671E with deep memory can be a valuable logic analyzer feature for solving difficult or poorly understood problems in embedded microprocessor systems.
Description
The 1671E is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Solid performance: 100 MHz state speed, 250 MHz timing speed, 1 MB deep memory 2 GB hard drive and 1.44 MB DOS floppy drive VGA resolution, color, flat-panel display helps you to find information quickly Navigating through the well-designed user interface is made simple via your choice of either mouse or front-panel operation Optional PC-style keyboard supported File formats for ASCII data and PCX/TIFF/EPS screen shots Centronics printer port, HP-IB and RS-232 programmability LAN for remote operation via X-Windows and data transfers via FTP/NFS 23 predefined trigger sequences with graphical representations and plain language descriptions for easy setup of powerful measurements The Agilent 1671E with deep memory can be a valuable logic analyzer feature for solving difficult or poorly understood problems in embedded microprocessor systems.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1671E - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1671E
Logic Analyzer 1671E
The 1671E is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Solid performance: 100 MHz state speed, 250 MHz timing speed, 1 MB deep memory 2 GB hard drive and 1.44 MB DOS floppy drive VGA resolution, color, flat-panel display helps you to find information quickly Navigating through the well-designed user interface is made simple via your choice of either mouse or front-panel operation Optional PC-style keyboard supported File formats for ASCII data and PCX/TIFF/EPS screen shots Centronics printer port, HP-IB and RS-232 programmability LAN for remote operation via X-Windows and data transfers via FTP/NFS 23 predefined trigger sequences with graphical representations and plain language descriptions for easy setup of powerful measurements The Agilent 1671E with deep memory can be a valuable logic analyzer feature for solving difficult or poorly understood problems in embedded microprocessor systems.

The 1671E is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • Solid performance: 100 MHz state speed, 250 MHz timing speed, 1 MB deep memory
  • 2 GB hard drive and 1.44 MB DOS floppy drive
  • VGA resolution, color, flat-panel display helps you to find information quickly
  • Navigating through the well-designed user interface is made simple via your choice of either mouse or front-panel operation
  • Optional PC-style keyboard supported
  • File formats for ASCII data and PCX/TIFF/EPS screen shots
  • Centronics printer port, HP-IB and RS-232 programmability
  • LAN for remote operation via X-Windows and data transfers via FTP/NFS
  • 23 predefined trigger sequences with graphical representations and plain language descriptions for easy setup of powerful measurements

The Agilent 1671E with deep memory can be a valuable logic analyzer feature for solving difficult or poorly understood problems in embedded microprocessor systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1671E
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products