ValueTronics International, Inc. Logic Analyzer 1671D

Description
The 1671D is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 102 Channel Mass storage is provided by internal hard drive 3.5-inch high-density flexible disk drive supports both DOS and LIF formats LAN interface includes both 10Base-T and 10Base-2 connectors The Agilent 1671D logic analyzer features 102 state and timing channels. State analysis speed of 100 MHz on all channels. Timing is 125 MHz on all channels and 250 MHz on 1/2 channels. Memory depth is 64K samples on all channels and 128K samples on 1/2 channels (timing mode only).The minimal detectable glitch width is 3.5 ns.
Datasheet
Description
The 1671D is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 102 Channel Mass storage is provided by internal hard drive 3.5-inch high-density flexible disk drive supports both DOS and LIF formats LAN interface includes both 10Base-T and 10Base-2 connectors The Agilent 1671D logic analyzer features 102 state and timing channels. State analysis speed of 100 MHz on all channels. Timing is 125 MHz on all channels and 250 MHz on 1/2 channels. Memory depth is 64K samples on all channels and 128K samples on 1/2 channels (timing mode only).The minimal detectable glitch width is 3.5 ns.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1671D - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1671D
Logic Analyzer 1671D
The 1671D is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 102 Channel Mass storage is provided by internal hard drive 3.5-inch high-density flexible disk drive supports both DOS and LIF formats LAN interface includes both 10Base-T and 10Base-2 connectors The Agilent 1671D logic analyzer features 102 state and timing channels. State analysis speed of 100 MHz on all channels. Timing is 125 MHz on all channels and 250 MHz on 1/2 channels. Memory depth is 64K samples on all channels and 128K samples on 1/2 channels (timing mode only).The minimal detectable glitch width is 3.5 ns.

The 1671D is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 102 Channel
  • Mass storage is provided by internal hard drive
  • 3.5-inch high-density flexible disk drive supports both DOS and LIF formats
  • LAN interface includes both 10Base-T and 10Base-2 connectors

The Agilent 1671D logic analyzer features 102 state and timing channels. State analysis speed of 100 MHz on all channels. Timing is 125 MHz on all channels and 250 MHz on 1/2 channels. Memory depth is 64K samples on all channels and 128K samples on 1/2 channels (timing mode only).The minimal detectable glitch width is 3.5 ns.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1671D
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products