ValueTronics International, Inc. Logic Analyzer 16717A

Description
The 16717A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 68 channels with 2M memory depth per channel Half channel timing mode provides up to 4M memory depth per channel Connect up to five modules together for a 340 channel system 2 GHz Timing Zoom Simultaneously acquire up to 2 GHz timing and 333 MHz state data across all channels through a single connection to your device under test Provides superior flexibility in high-speed data capture with a variable sample rate from 250 MHz to 2 GHz, 16K memory depth, and variable placement of Timing Zoom data around the trigger point 2M of acquisition memory is available on each channel to capture the information you need to link the symptom of a problem with the cause Up to 340 2M deep channels simultaneously available Each module offers 68 channels with 2M memory depth per channel Half channel timing mode provides up to 4M memory depth per channel Connect up to five modules together for a 340 channel system VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand -- its graphical representation shows you how the trigger condition will be defined The Agilent 16717A 333 MHz state and 2 GHz timing logic analyzer module offers high performance state and timing analysis features for your future digital designs.
Description
The 16717A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 68 channels with 2M memory depth per channel Half channel timing mode provides up to 4M memory depth per channel Connect up to five modules together for a 340 channel system 2 GHz Timing Zoom Simultaneously acquire up to 2 GHz timing and 333 MHz state data across all channels through a single connection to your device under test Provides superior flexibility in high-speed data capture with a variable sample rate from 250 MHz to 2 GHz, 16K memory depth, and variable placement of Timing Zoom data around the trigger point 2M of acquisition memory is available on each channel to capture the information you need to link the symptom of a problem with the cause Up to 340 2M deep channels simultaneously available Each module offers 68 channels with 2M memory depth per channel Half channel timing mode provides up to 4M memory depth per channel Connect up to five modules together for a 340 channel system VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand -- its graphical representation shows you how the trigger condition will be defined The Agilent 16717A 333 MHz state and 2 GHz timing logic analyzer module offers high performance state and timing analysis features for your future digital designs.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16717A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16717A
Logic Analyzer 16717A
The 16717A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 68 channels with 2M memory depth per channel Half channel timing mode provides up to 4M memory depth per channel Connect up to five modules together for a 340 channel system 2 GHz Timing Zoom Simultaneously acquire up to 2 GHz timing and 333 MHz state data across all channels through a single connection to your device under test Provides superior flexibility in high-speed data capture with a variable sample rate from 250 MHz to 2 GHz, 16K memory depth, and variable placement of Timing Zoom data around the trigger point 2M of acquisition memory is available on each channel to capture the information you need to link the symptom of a problem with the cause Up to 340 2M deep channels simultaneously available Each module offers 68 channels with 2M memory depth per channel Half channel timing mode provides up to 4M memory depth per channel Connect up to five modules together for a 340 channel system VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand -- its graphical representation shows you how the trigger condition will be defined The Agilent 16717A 333 MHz state and 2 GHz timing logic analyzer module offers high performance state and timing analysis features for your future digital designs.

The 16717A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 68 channels with 2M memory depth per channel
  • Half channel timing mode provides up to 4M memory depth per channel
  • Connect up to five modules together for a 340 channel system
  • 2 GHz Timing Zoom
  • Simultaneously acquire up to 2 GHz timing and 333 MHz state data across all channels through a single connection to your device under test
  • Provides superior flexibility in high-speed data capture with a variable sample rate from 250 MHz to 2 GHz, 16K memory depth, and variable placement of Timing Zoom data around the trigger point
  • 2M of acquisition memory is available on each channel to capture the information you need to link the symptom of a problem with the cause
  • Up to 340 2M deep channels simultaneously available
  • Each module offers 68 channels with 2M memory depth per channel
  • Half channel timing mode provides up to 4M memory depth per channel
  • Connect up to five modules together for a 340 channel system
  • VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand -- its graphical representation shows you how the trigger condition will be defined

The Agilent 16717A 333 MHz state and 2 GHz timing logic analyzer module offers high performance state and timing analysis features for your future digital designs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16717A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products