ValueTronics International, Inc. Logic Analyzer 16711A

Description
The 16711A is a 102 channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. Additional Features: State and timing analysis through the same probe Capture up to 204, 32K deep channels simultaneously State Speed/Timing Speed: 250 MHz-500 MHz The Keysight 16711A, 100 MHz state and 500 MHz timing analysis module, offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions. Set up your analyzer to perform simultaneous, fully time-correlated state analysis on some channels and timing analysis on the rest.
Description
The 16711A is a 102 channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. Additional Features: State and timing analysis through the same probe Capture up to 204, 32K deep channels simultaneously State Speed/Timing Speed: 250 MHz-500 MHz The Keysight 16711A, 100 MHz state and 500 MHz timing analysis module, offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions. Set up your analyzer to perform simultaneous, fully time-correlated state analysis on some channels and timing analysis on the rest.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16711A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16711A
Logic Analyzer 16711A
The 16711A is a 102 channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. Additional Features: State and timing analysis through the same probe Capture up to 204, 32K deep channels simultaneously State Speed/Timing Speed: 250 MHz-500 MHz The Keysight 16711A, 100 MHz state and 500 MHz timing analysis module, offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions. Set up your analyzer to perform simultaneous, fully time-correlated state analysis on some channels and timing analysis on the rest.

The 16711A is a 102 channel logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes.

Additional Features:

  • State and timing analysis through the same probe
  • Capture up to 204, 32K deep channels simultaneously
  • State Speed/Timing Speed: 250 MHz-500 MHz

The Keysight 16711A, 100 MHz state and 500 MHz timing analysis module, offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions. Set up your analyzer to perform simultaneous, fully time-correlated state analysis on some channels and timing analysis on the rest.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16711A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products