ValueTronics International, Inc. Logic Analyzer 16710A

Description
The 16710A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 100 MHz state and 500 MHz timing analysis module Capture up to 204, 8K deep channels simultaneously All channels perform either state or timing functions The Agilent 16710A 100 MHz state and 500 MHz timing analysis module offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions.
Description
The 16710A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 100 MHz state and 500 MHz timing analysis module Capture up to 204, 8K deep channels simultaneously All channels perform either state or timing functions The Agilent 16710A 100 MHz state and 500 MHz timing analysis module offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16710A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16710A
Logic Analyzer 16710A
The 16710A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 100 MHz state and 500 MHz timing analysis module Capture up to 204, 8K deep channels simultaneously All channels perform either state or timing functions The Agilent 16710A 100 MHz state and 500 MHz timing analysis module offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions.

The 16710A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 100 MHz state and 500 MHz timing analysis module
  • Capture up to 204, 8K deep channels simultaneously
  • All channels perform either state or timing functions

The Agilent 16710A 100 MHz state and 500 MHz timing analysis module offers industry standard state and timing analysis features at an affordable price. With this module, there is no need to connect special probes to view timing activity. All channels perform either state or timing functions.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16710A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products