ValueTronics International, Inc. Logic Analyzer 16702A

Description
The 16702A is a 1020 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 5-slot modular system Color touch screen display 2 slots for emulation modules Exceptional performance Intuitive user interface Superior probing options including the B4655A FPGA Dynamic Probe 800x600 LCD display The Agilent 16702A is a 5 slot logic analysis mainframe with 4GB hard drive, 1.44MB 3.5 floppy drive, 3 button mouse, keyboard, Ethernet port, SVGA video output, parallel port, single-ended SCSI-2, built in 10.3 colour display, and 2 emulation probe slots.
Description
The 16702A is a 1020 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 5-slot modular system Color touch screen display 2 slots for emulation modules Exceptional performance Intuitive user interface Superior probing options including the B4655A FPGA Dynamic Probe 800x600 LCD display The Agilent 16702A is a 5 slot logic analysis mainframe with 4GB hard drive, 1.44MB 3.5 floppy drive, 3 button mouse, keyboard, Ethernet port, SVGA video output, parallel port, single-ended SCSI-2, built in 10.3 colour display, and 2 emulation probe slots.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16702A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16702A
Logic Analyzer 16702A
The 16702A is a 1020 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 5-slot modular system Color touch screen display 2 slots for emulation modules Exceptional performance Intuitive user interface Superior probing options including the B4655A FPGA Dynamic Probe 800x600 LCD display The Agilent 16702A is a 5 slot logic analysis mainframe with 4GB hard drive, 1.44MB 3.5 floppy drive, 3 button mouse, keyboard, Ethernet port, SVGA video output, parallel port, single-ended SCSI-2, built in 10.3 colour display, and 2 emulation probe slots.

The 16702A is a 1020 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 5-slot modular system
  • Color touch screen display
  • 2 slots for emulation modules
  • Exceptional performance
  • Intuitive user interface
  • Superior probing options including the B4655A FPGA Dynamic Probe
  • 800x600 LCD display

The Agilent 16702A is a 5 slot logic analysis mainframe with 4GB hard drive, 1.44MB 3.5 floppy drive, 3 button mouse, keyboard, Ethernet port, SVGA video output, parallel port, single-ended SCSI-2, built in 10.3 colour display, and 2 emulation probe slots.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16702A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products