The 16701B is a Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
Must be used with either the Keysight Agilent HP 16700B, 16702B, 16700A or 16702A
5 measurement module slots.
2 emulation module slots.
Provides additional slots for measurement and emulation modules
The Agilent 16701B logic analysis expansion frame provides additional slots for measurement and emulation modules.
The 16701B is a Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- Must be used with either the Keysight Agilent HP 16700B, 16702B, 16700A or 16702A
- 5 measurement module slots.
- 2 emulation module slots.
- Provides additional slots for measurement and emulation modules
The Agilent 16701B logic analysis expansion frame provides additional slots for measurement and emulation modules.