ValueTronics International, Inc. Logic Analyzer 1663C

Description
The 1663C is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 34 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Well suited for programmable logic and 8-bit microprocessor systems Program your logic analyzer with Keysight Agilent HP RS232 and HP-IB interfaces Speed documentation with screen image and data files in standard formats The ability of the Agilent 1663C to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.
Datasheet
Description
The 1663C is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 34 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Well suited for programmable logic and 8-bit microprocessor systems Program your logic analyzer with Keysight Agilent HP RS232 and HP-IB interfaces Speed documentation with screen image and data files in standard formats The ability of the Agilent 1663C to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1663C - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1663C
Logic Analyzer 1663C
The 1663C is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 34 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Well suited for programmable logic and 8-bit microprocessor systems Program your logic analyzer with Keysight Agilent HP RS232 and HP-IB interfaces Speed documentation with screen image and data files in standard formats The ability of the Agilent 1663C to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.

The 1663C is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 34 state and timing channels
  • 100 MHz state analysis with 2 state clocks/qualifiers
  • Conventional timing offers resolution down to 2 ns
  • Transitional timing captures data bursts separated by long time periods
  • Well suited for programmable logic and 8-bit microprocessor systems
  • Program your logic analyzer with Keysight Agilent HP RS232 and HP-IB interfaces
  • Speed documentation with screen image and data files in standard formats

The ability of the Agilent 1663C to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1663C
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products