ValueTronics International, Inc. Logic Analyzer 1663A

Description
The 1663A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: State and timing channels: 34 Setup/hold time: 3.5/0 ns to 0/3.5 ns State/timing memory depth: 4k on all channels, 8k on half channels Timing analysis modes and speeds (conventional): 250 MHz on all channels, 500 MHz on half channels Timing analysis modes and speeds (transitional): 125 MHz on all channels, 250 MHz on half channels Timing analysis modes and speeds (glitch): 125 MHz on half channels State analysis speed: 100 MHz Minimum detectable glitch width: 3.5 ns The Agilent 1663A 34 Channel Logic Analyzer has a new CPU design that improves performance and adds PC style mouse and keyboard connections, hard disk drive, printer interface and optional Ethernet LAN.
Datasheet
Description
The 1663A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: State and timing channels: 34 Setup/hold time: 3.5/0 ns to 0/3.5 ns State/timing memory depth: 4k on all channels, 8k on half channels Timing analysis modes and speeds (conventional): 250 MHz on all channels, 500 MHz on half channels Timing analysis modes and speeds (transitional): 125 MHz on all channels, 250 MHz on half channels Timing analysis modes and speeds (glitch): 125 MHz on half channels State analysis speed: 100 MHz Minimum detectable glitch width: 3.5 ns The Agilent 1663A 34 Channel Logic Analyzer has a new CPU design that improves performance and adds PC style mouse and keyboard connections, hard disk drive, printer interface and optional Ethernet LAN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1663A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1663A
Logic Analyzer 1663A
The 1663A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: State and timing channels: 34 Setup/hold time: 3.5/0 ns to 0/3.5 ns State/timing memory depth: 4k on all channels, 8k on half channels Timing analysis modes and speeds (conventional): 250 MHz on all channels, 500 MHz on half channels Timing analysis modes and speeds (transitional): 125 MHz on all channels, 250 MHz on half channels Timing analysis modes and speeds (glitch): 125 MHz on half channels State analysis speed: 100 MHz Minimum detectable glitch width: 3.5 ns The Agilent 1663A 34 Channel Logic Analyzer has a new CPU design that improves performance and adds PC style mouse and keyboard connections, hard disk drive, printer interface and optional Ethernet LAN.

The 1663A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • State and timing channels: 34
  • Setup/hold time: 3.5/0 ns to 0/3.5 ns
  • State/timing memory depth: 4k on all channels, 8k on half channels
  • Timing analysis modes and speeds (conventional): 250 MHz on all channels, 500 MHz on half channels
  • Timing analysis modes and speeds (transitional): 125 MHz on all channels, 250 MHz on half channels
  • Timing analysis modes and speeds (glitch): 125 MHz on half channels
  • State analysis speed: 100 MHz
  • Minimum detectable glitch width: 3.5 ns

The Agilent 1663A 34 Channel Logic Analyzer has a new CPU design that improves performance and adds PC style mouse and keyboard connections, hard disk drive, printer interface and optional Ethernet LAN.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1663A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products