ValueTronics International, Inc. Logic Analyzer 1662CS

Description
The 1662CS is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 68 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Integrated 2-channel 1-GSA/s Oscilloscope Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Independent time and voltage markers and channel labeling Edge, voltage level and pattern duration triggering and automatic pulse parameters The portable Agilent 1662CS 68-channel logic analyzer with oscilloscope helps you get to the root cause of problems quickly, and now at a new lower price. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.
Datasheet
Description
The 1662CS is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 68 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Integrated 2-channel 1-GSA/s Oscilloscope Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Independent time and voltage markers and channel labeling Edge, voltage level and pattern duration triggering and automatic pulse parameters The portable Agilent 1662CS 68-channel logic analyzer with oscilloscope helps you get to the root cause of problems quickly, and now at a new lower price. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1662CS - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1662CS
Logic Analyzer 1662CS
The 1662CS is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 68 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Integrated 2-channel 1-GSA/s Oscilloscope Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Independent time and voltage markers and channel labeling Edge, voltage level and pattern duration triggering and automatic pulse parameters The portable Agilent 1662CS 68-channel logic analyzer with oscilloscope helps you get to the root cause of problems quickly, and now at a new lower price. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.

The 1662CS is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 68 state and timing channels
  • 100 MHz state analysis with 2 state clocks/qualifiers
  • Integrated 2-channel 1-GSA/s Oscilloscope
  • Conventional timing offers resolution down to 2 ns
  • Transitional timing captures data bursts separated by long time periods
  • Independent time and voltage markers and channel labeling
  • Edge, voltage level and pattern duration triggering and automatic pulse parameters

The portable Agilent 1662CS 68-channel logic analyzer with oscilloscope helps you get to the root cause of problems quickly, and now at a new lower price. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1662CS
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products