ValueTronics International, Inc. Logic Analyzer 1660CS

Description
The 1660CS is a 136 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 136 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Integrated 2-channel 1-GSA/s Oscilloscope Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Independent time and voltage markers and channel labeling Edge, voltage level and pattern duration triggering and automatic pulse parameters The Agilent 1660CS, 136-channel portable logic analyzer with oscilloscope helps you get to the root cause of problems quickly. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing. It adds two 1-GSA/s digitizing scope channels for viewing the analog behavior of your signals. Both channels capture non-repeating events simultaneously with 8K samples per channel. Characterize critical timing parameters with time interval measurements of better than 150 ps accuracy, or examine glitches in your system to determine if noise or loading is a problem.
Datasheet
Description
The 1660CS is a 136 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 136 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Integrated 2-channel 1-GSA/s Oscilloscope Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Independent time and voltage markers and channel labeling Edge, voltage level and pattern duration triggering and automatic pulse parameters The Agilent 1660CS, 136-channel portable logic analyzer with oscilloscope helps you get to the root cause of problems quickly. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing. It adds two 1-GSA/s digitizing scope channels for viewing the analog behavior of your signals. Both channels capture non-repeating events simultaneously with 8K samples per channel. Characterize critical timing parameters with time interval measurements of better than 150 ps accuracy, or examine glitches in your system to determine if noise or loading is a problem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1660CS - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1660CS
Logic Analyzer 1660CS
The 1660CS is a 136 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 136 state and timing channels 100 MHz state analysis with 2 state clocks/qualifiers Integrated 2-channel 1-GSA/s Oscilloscope Conventional timing offers resolution down to 2 ns Transitional timing captures data bursts separated by long time periods Independent time and voltage markers and channel labeling Edge, voltage level and pattern duration triggering and automatic pulse parameters The Agilent 1660CS, 136-channel portable logic analyzer with oscilloscope helps you get to the root cause of problems quickly. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing. It adds two 1-GSA/s digitizing scope channels for viewing the analog behavior of your signals. Both channels capture non-repeating events simultaneously with 8K samples per channel. Characterize critical timing parameters with time interval measurements of better than 150 ps accuracy, or examine glitches in your system to determine if noise or loading is a problem.

The 1660CS is a 136 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 136 state and timing channels
  • 100 MHz state analysis with 2 state clocks/qualifiers
  • Integrated 2-channel 1-GSA/s Oscilloscope
  • Conventional timing offers resolution down to 2 ns
  • Transitional timing captures data bursts separated by long time periods
  • Independent time and voltage markers and channel labeling
  • Edge, voltage level and pattern duration triggering and automatic pulse parameters

The Agilent 1660CS, 136-channel portable logic analyzer with oscilloscope helps you get to the root cause of problems quickly. The ability to connect to an Ethernet LAN provides an easy method of sharing data within the design team and provides remote access to the logic analyzer from a PC or workstation. A built-in 540 megabyte hard disk drive combined with the LAN connectivity now makes it possible to use the Agilent B3740A software analyzer for source line referencing; this is the ability to see correlated high-level C++ source code with the inverse assembled state listing.

It adds two 1-GSA/s digitizing scope channels for viewing the analog behavior of your signals. Both channels capture non-repeating events simultaneously with 8K samples per channel. Characterize critical timing parameters with time interval measurements of better than 150 ps accuracy, or examine glitches in your system to determine if noise or loading is a problem.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1660CS
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products