ValueTronics International, Inc. Logic Analyzer 16603A

Description
The 16603A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 1 Slot Multi-Window Interface Setup Assistant Max State Clock, 100 MHz On-Chip Emulation Link-Debugge Multiple Time-Correlated Views Channels: 68 Max Conventional Timing Rate: 125 MHz Max Conventional Timing Rate(half ch): 250 MHz Memory Depth: 64kB Memory/Half Channel Mode: 128kB Channel to Channel Delay: 2ns Setup/Hold Time: 4.5ns Max Trigger Sequence Levels: 12 Levels Max Trigger Sequencing Rate: 100 MHz Input Impedance: 100kOhms Input Capacitance: 8 pF
Description
The 16603A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 1 Slot Multi-Window Interface Setup Assistant Max State Clock, 100 MHz On-Chip Emulation Link-Debugge Multiple Time-Correlated Views Channels: 68 Max Conventional Timing Rate: 125 MHz Max Conventional Timing Rate(half ch): 250 MHz Memory Depth: 64kB Memory/Half Channel Mode: 128kB Channel to Channel Delay: 2ns Setup/Hold Time: 4.5ns Max Trigger Sequence Levels: 12 Levels Max Trigger Sequencing Rate: 100 MHz Input Impedance: 100kOhms Input Capacitance: 8 pF

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16603A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16603A
Logic Analyzer 16603A
The 16603A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 1 Slot Multi-Window Interface Setup Assistant Max State Clock, 100 MHz On-Chip Emulation Link-Debugge Multiple Time-Correlated Views Channels: 68 Max Conventional Timing Rate: 125 MHz Max Conventional Timing Rate(half ch): 250 MHz Memory Depth: 64kB Memory/Half Channel Mode: 128kB Channel to Channel Delay: 2ns Setup/Hold Time: 4.5ns Max Trigger Sequence Levels: 12 Levels Max Trigger Sequencing Rate: 100 MHz Input Impedance: 100kOhms Input Capacitance: 8 pF

The 16603A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 1 Slot
  • Multi-Window Interface
  • Setup Assistant
  • Max State Clock, 100 MHz
  • On-Chip Emulation Link-Debugge
  • Multiple Time-Correlated Views
  • Channels: 68
  • Max Conventional Timing Rate: 125 MHz
  • Max Conventional Timing Rate(half ch): 250 MHz
  • Memory Depth: 64kB
  • Memory/Half Channel Mode: 128kB
  • Channel to Channel Delay: 2ns
  • Setup/Hold Time: 4.5ns
  • Max Trigger Sequence Levels: 12 Levels
  • Max Trigger Sequencing Rate: 100 MHz
  • Input Impedance: 100kOhms
  • Input Capacitance: 8 pF
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16603A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products