ValueTronics International, Inc. Logic Analyzer 16600A

Description
The 16600A is a 204 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Channels: 204 State/Timing Speed: 100 MHz Memory Depth: 64/128k p Internal Storage: 64/160MB RAM, 4GB HD, 1.44MB FD 1 Slot for Measurement Module 1 Slot for Emulation Module The Agilent 16600A 204-Channel Logic Analysis System. The Agilent 16600A Series logic analysis systems offer the power of combined logic analysis and emulation in a simple, cost-effective package. Agilent 16600A systems are preconfigured with 68, 102, 136 or 204 measurement channels. In addition, the Agilent 16600A provides one open slot for an emulation module and one open slot for a measurement module.
Description
The 16600A is a 204 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Channels: 204 State/Timing Speed: 100 MHz Memory Depth: 64/128k p Internal Storage: 64/160MB RAM, 4GB HD, 1.44MB FD 1 Slot for Measurement Module 1 Slot for Emulation Module The Agilent 16600A 204-Channel Logic Analysis System. The Agilent 16600A Series logic analysis systems offer the power of combined logic analysis and emulation in a simple, cost-effective package. Agilent 16600A systems are preconfigured with 68, 102, 136 or 204 measurement channels. In addition, the Agilent 16600A provides one open slot for an emulation module and one open slot for a measurement module.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 16600A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
16600A
Logic Analyzer 16600A
The 16600A is a 204 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Channels: 204 State/Timing Speed: 100 MHz Memory Depth: 64/128k p Internal Storage: 64/160MB RAM, 4GB HD, 1.44MB FD 1 Slot for Measurement Module 1 Slot for Emulation Module The Agilent 16600A 204-Channel Logic Analysis System. The Agilent 16600A Series logic analysis systems offer the power of combined logic analysis and emulation in a simple, cost-effective package. Agilent 16600A systems are preconfigured with 68, 102, 136 or 204 measurement channels. In addition, the Agilent 16600A provides one open slot for an emulation module and one open slot for a measurement module.

The 16600A is a 204 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • Channels: 204
  • State/Timing Speed: 100 MHz
  • Memory Depth: 64/128k p
  • Internal Storage: 64/160MB RAM, 4GB HD, 1.44MB FD
  • 1 Slot for Measurement Module
  • 1 Slot for Emulation Module

The Agilent 16600A 204-Channel Logic Analysis System. The Agilent 16600A Series logic analysis systems offer the power of combined logic analysis and emulation in a simple, cost-effective package. Agilent 16600A systems are preconfigured with 68, 102, 136 or 204 measurement channels. In addition, the Agilent 16600A provides one open slot for an emulation module and one open slot for a measurement module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 16600A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products