ValueTronics International, Inc. Module 16533A

Description
The 16533A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: Analysis and Stimulus Module 250 MHz Bandwidth 1 GSa/s sampling 32K Memory Depth 2 channels The Agilent 16533A offers the advantages of a full-featured, deep memory, digitizing oscilloscope integrated into your Agilent logic analysis system. The Agilent Technologies 16533A oscilloscope module functions as either a master card or expander card. It is compatible with all versions of software in your 16700A/B or 16702A/B mainframe. The circuitry in the module requires an operational accuracy calibration to optimize measurement accuracy. A multicard module should contain either all 16533A or 16534A cards. Each of the individual cards of a multicard 16533A or a multicard 16534A module must first be calibrated as a single card. After reconfiguring into a multicard module, the channel skew calibration needs to be done.
Datasheet
Description
The 16533A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: Analysis and Stimulus Module 250 MHz Bandwidth 1 GSa/s sampling 32K Memory Depth 2 channels The Agilent 16533A offers the advantages of a full-featured, deep memory, digitizing oscilloscope integrated into your Agilent logic analysis system. The Agilent Technologies 16533A oscilloscope module functions as either a master card or expander card. It is compatible with all versions of software in your 16700A/B or 16702A/B mainframe. The circuitry in the module requires an operational accuracy calibration to optimize measurement accuracy. A multicard module should contain either all 16533A or 16534A cards. Each of the individual cards of a multicard 16533A or a multicard 16534A module must first be calibrated as a single card. After reconfiguring into a multicard module, the channel skew calibration needs to be done.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module 16533A
The 16533A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: Analysis and Stimulus Module 250 MHz Bandwidth 1 GSa/s sampling 32K Memory Depth 2 channels The Agilent 16533A offers the advantages of a full-featured, deep memory, digitizing oscilloscope integrated into your Agilent logic analysis system. The Agilent Technologies 16533A oscilloscope module functions as either a master card or expander card. It is compatible with all versions of software in your 16700A/B or 16702A/B mainframe. The circuitry in the module requires an operational accuracy calibration to optimize measurement accuracy. A multicard module should contain either all 16533A or 16534A cards. Each of the individual cards of a multicard 16533A or a multicard 16534A module must first be calibrated as a single card. After reconfiguring into a multicard module, the channel skew calibration needs to be done.

The 16533A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities.

Additional Features:

  • Analysis and Stimulus Module
  • 250 MHz Bandwidth
  • 1 GSa/s sampling
  • 32K Memory Depth
  • 2 channels

The Agilent 16533A offers the advantages of a full-featured, deep memory, digitizing oscilloscope integrated into your Agilent logic analysis system.

The Agilent Technologies 16533A oscilloscope module functions as either a master card or expander card. It is compatible with all versions of software in your 16700A/B or 16702A/B mainframe. The circuitry in the module requires an operational accuracy calibration to optimize measurement accuracy.

A multicard module should contain either all 16533A or 16534A cards. Each of the individual cards of a multicard 16533A or a multicard 16534A module must first be calibrated as a single card. After reconfiguring into a multicard module, the channel skew calibration needs to be done.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 16533A
Product Name Module
Unlock Full Specs
to access all available technical data

Similar Products