ValueTronics International, Inc. Logic Analyzer 1652B

Description
The 1652B is a 80 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Timing: 100 MHz all 80 Channels State: 35 MHz all 80 Channels Analog: 2 Channels of 400 MS/s Digitizing Oscilloscope Memory: 1 Kbit/Channel Microprocessor Support: Most 8-, 16- and 32- Bit Microprocessors The Agilent 1652B Logic Analyzer is a general-purpose logic analyzer with a built-in digitizing oscilloscope. It has 80 data channels and 35 MHz state analysis. Timing analysis is available for signals with frequencies up to 100 MHz. Timing: 100 MHz all 80 channels State: 35 MHz all 80 channels Two 400 MSa/s digitizing oscilloscope channels with 100 MHz bandwidth Automatic pulse parameter measurements.
Datasheet
Description
The 1652B is a 80 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Timing: 100 MHz all 80 Channels State: 35 MHz all 80 Channels Analog: 2 Channels of 400 MS/s Digitizing Oscilloscope Memory: 1 Kbit/Channel Microprocessor Support: Most 8-, 16- and 32- Bit Microprocessors The Agilent 1652B Logic Analyzer is a general-purpose logic analyzer with a built-in digitizing oscilloscope. It has 80 data channels and 35 MHz state analysis. Timing analysis is available for signals with frequencies up to 100 MHz. Timing: 100 MHz all 80 channels State: 35 MHz all 80 channels Two 400 MSa/s digitizing oscilloscope channels with 100 MHz bandwidth Automatic pulse parameter measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 1652B - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
1652B
Logic Analyzer 1652B
The 1652B is a 80 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Timing: 100 MHz all 80 Channels State: 35 MHz all 80 Channels Analog: 2 Channels of 400 MS/s Digitizing Oscilloscope Memory: 1 Kbit/Channel Microprocessor Support: Most 8-, 16- and 32- Bit Microprocessors The Agilent 1652B Logic Analyzer is a general-purpose logic analyzer with a built-in digitizing oscilloscope. It has 80 data channels and 35 MHz state analysis. Timing analysis is available for signals with frequencies up to 100 MHz. Timing: 100 MHz all 80 channels State: 35 MHz all 80 channels Two 400 MSa/s digitizing oscilloscope channels with 100 MHz bandwidth Automatic pulse parameter measurements.

The 1652B is a 80 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • Timing: 100 MHz all 80 Channels
  • State: 35 MHz all 80 Channels
  • Analog: 2 Channels of 400 MS/s Digitizing Oscilloscope
  • Memory: 1 Kbit/Channel
  • Microprocessor Support: Most 8-, 16- and 32- Bit Microprocessors

The Agilent 1652B Logic Analyzer is a general-purpose logic analyzer with a built-in digitizing oscilloscope. It has 80 data channels and 35 MHz state analysis. Timing analysis is available for signals with frequencies up to 100 MHz. Timing: 100 MHz all 80 channels State: 35 MHz all 80 channels Two 400 MSa/s digitizing oscilloscope channels with 100 MHz bandwidth Automatic pulse parameter measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 1652B
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products