ValueTronics International, Inc. Data Analyzer 1645A

Description
The 1645A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Measures jitter or total peak distortion (the sum effect of jitter and bias) Counts the number of times carrier loss or dropouts occur Measures data error skew and counts the number of clock slips resulting from phase hits or modem synchronization problems The Keysight Agilent HP 1645A, Data Error Analyzer, that quickly isolates data communications link problems through six simultaneous measurements. During tests, the Keysight Agilent HP 1645A, Data Error Analyzer, can be left totally unattended because it automatically maintains synchronization even in the presence of dropouts. Bit-error and block-error rate tests are auto ranged and displayed directly on an LED readout; there is no need to perform any calculation. Pinpoint excessive turnaround times and wrong voltages with the Keysight Agilent HP 10235A.
Datasheet
Description
The 1645A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Measures jitter or total peak distortion (the sum effect of jitter and bias) Counts the number of times carrier loss or dropouts occur Measures data error skew and counts the number of clock slips resulting from phase hits or modem synchronization problems The Keysight Agilent HP 1645A, Data Error Analyzer, that quickly isolates data communications link problems through six simultaneous measurements. During tests, the Keysight Agilent HP 1645A, Data Error Analyzer, can be left totally unattended because it automatically maintains synchronization even in the presence of dropouts. Bit-error and block-error rate tests are auto ranged and displayed directly on an LED readout; there is no need to perform any calculation. Pinpoint excessive turnaround times and wrong voltages with the Keysight Agilent HP 10235A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Analyzer - 1645A - ValueTronics International, Inc.
Elgin, IL, USA
Data Analyzer
1645A
Data Analyzer 1645A
The 1645A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Measures jitter or total peak distortion (the sum effect of jitter and bias) Counts the number of times carrier loss or dropouts occur Measures data error skew and counts the number of clock slips resulting from phase hits or modem synchronization problems The Keysight Agilent HP 1645A, Data Error Analyzer, that quickly isolates data communications link problems through six simultaneous measurements. During tests, the Keysight Agilent HP 1645A, Data Error Analyzer, can be left totally unattended because it automatically maintains synchronization even in the presence of dropouts. Bit-error and block-error rate tests are auto ranged and displayed directly on an LED readout; there is no need to perform any calculation. Pinpoint excessive turnaround times and wrong voltages with the Keysight Agilent HP 10235A.

The 1645A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers.

Additional Features:

  • Measures jitter or total peak distortion (the sum effect of jitter and bias)
  • Counts the number of times carrier loss or dropouts occur
  • Measures data error skew and counts the number of clock slips resulting from phase hits or modem synchronization problems

The Keysight Agilent HP 1645A, Data Error Analyzer, that quickly isolates data communications link problems through six simultaneous measurements. During tests, the Keysight Agilent HP 1645A, Data Error Analyzer, can be left totally unattended because it automatically maintains synchronization even in the presence of dropouts. Bit-error and block-error rate tests are auto ranged and displayed directly on an LED readout; there is no need to perform any calculation. Pinpoint excessive turnaround times and wrong voltages with the Keysight Agilent HP 10235A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 1645A
Product Name Data Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details