ValueTronics International, Inc. Standard 16383A

Description
The 16383A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Nominal Accuracy of 0.10% Calibration Accuracy of 0.01% Calibration Stability of ≤50ppm/year Dissipation Factor of ≤0.0001 This unit is a standard capacitor set consisting of four precision capacitors 1pF (16381A), 10pF (16382A) 100pF (16383A), 1000pF (16384A). This unit is primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.
Description
The 16383A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Nominal Accuracy of 0.10% Calibration Accuracy of 0.01% Calibration Stability of ≤50ppm/year Dissipation Factor of ≤0.0001 This unit is a standard capacitor set consisting of four precision capacitors 1pF (16381A), 10pF (16382A) 100pF (16383A), 1000pF (16384A). This unit is primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.

Suppliers

Company
Product
Description
Supplier Links
Standard 16383A
The 16383A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Nominal Accuracy of 0.10% Calibration Accuracy of 0.01% Calibration Stability of ≤50ppm/year Dissipation Factor of ≤0.0001 This unit is a standard capacitor set consisting of four precision capacitors 1pF (16381A), 10pF (16382A) 100pF (16383A), 1000pF (16384A). This unit is primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.

The 16383A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Nominal Accuracy of 0.10%
  • Calibration Accuracy of 0.01%
  • Calibration Stability of ≤50ppm/year
  • Dissipation Factor of ≤0.0001

This unit is a standard capacitor set consisting of four precision capacitors 1pF (16381A), 10pF (16382A) 100pF (16383A), 1000pF (16384A). This unit is primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 16383A
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Specs
Type Standard; Capacitance
Special Features Component; Suitable for DC Applications; Suitable for AC Applications
Capacitance Range 1.00E-5 to 1.00E-4 microF
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details