ValueTronics International, Inc. Standard 16380C

Description
The 16380C is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Terminal Connector: 4-terminal pair, BNC Dimensions (approx.): 142(W) x 88(H) x 112(D) [mm] (capacitors) Weight (approx.): 7.0kg (including case and 3 capacitors) Applicable Instrument: Agilent 4194A, 4263A/B, 4268A, 4278A, 4284A, 4288A, 4294A, E4980A The Agilent 16380C is a standard capacitor set consisting of three precision capacitors - 0.01uF (16385A), 0.1uF (16386A), 1uF (16387A),and an optional 10uF (16388A). These capacitors are primarily used for performance tests of Agilent 4-terminal pair LCR meters and impedance analyzers. Refer to the instrument's operation/service manual for the method of using these standards.
Description
The 16380C is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Terminal Connector: 4-terminal pair, BNC Dimensions (approx.): 142(W) x 88(H) x 112(D) [mm] (capacitors) Weight (approx.): 7.0kg (including case and 3 capacitors) Applicable Instrument: Agilent 4194A, 4263A/B, 4268A, 4278A, 4284A, 4288A, 4294A, E4980A The Agilent 16380C is a standard capacitor set consisting of three precision capacitors - 0.01uF (16385A), 0.1uF (16386A), 1uF (16387A),and an optional 10uF (16388A). These capacitors are primarily used for performance tests of Agilent 4-terminal pair LCR meters and impedance analyzers. Refer to the instrument's operation/service manual for the method of using these standards.

Suppliers

Company
Product
Description
Supplier Links
Standard 16380C
The 16380C is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Terminal Connector: 4-terminal pair, BNC Dimensions (approx.): 142(W) x 88(H) x 112(D) [mm] (capacitors) Weight (approx.): 7.0kg (including case and 3 capacitors) Applicable Instrument: Agilent 4194A, 4263A/B, 4268A, 4278A, 4284A, 4288A, 4294A, E4980A The Agilent 16380C is a standard capacitor set consisting of three precision capacitors - 0.01uF (16385A), 0.1uF (16386A), 1uF (16387A),and an optional 10uF (16388A). These capacitors are primarily used for performance tests of Agilent 4-terminal pair LCR meters and impedance analyzers. Refer to the instrument's operation/service manual for the method of using these standards.

The 16380C is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Terminal Connector: 4-terminal pair, BNC
  • Dimensions (approx.): 142(W) x 88(H) x 112(D) [mm] (capacitors)
  • Weight (approx.): 7.0kg (including case and 3 capacitors)
  • Applicable Instrument: Agilent 4194A, 4263A/B, 4268A, 4278A, 4284A, 4288A, 4294A, E4980A

The Agilent 16380C is a standard capacitor set consisting of three precision capacitors - 0.01uF (16385A), 0.1uF (16386A), 1uF (16387A),and an optional 10uF (16388A). These capacitors are primarily used for performance tests of Agilent 4-terminal pair LCR meters and impedance analyzers.

Refer to the instrument's operation/service manual for the method of using these standards.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 16380C
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details
Precision Decade Capacitor - 1413 - IET Labs, Inc.
Specs
Type DecadeBox; Capacitance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Capacitance Range 0.0 to 1.11 microF
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details